EN
  • EN
  • DE

MIC94310-SYMT-T5

Part No MIC94310-SYMT-T5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 200MA 4TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-TDFN (1.2x1.6)
Manufacturer Microchip Technology
Series Ripple Blocker™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-UFDFN Exposed Pad
Case / Package 4-TDFN (1.2x1.6)
Family Name MIC94310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4324-6, MIC94310SYMTT5, MIC94310-SYMT T5, 576-4324-1, 576-4324-2, MIC94310-SYMT T5-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927160-MIC94310-SYMT-T5
Ultra Librarian 3D Model Ultra Librarian MIC94310-SYMT-T5 CAD Model

Description

The Microchip MIC94310-SYMT-T5 is a cutting-edge load switch that offers high efficiency and performance for modern electronic applications. This component is designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions.

Key Features

  • Low On-Resistance: The MIC94310 features a low on-resistance which ensures minimal voltage drop and power loss across the switch when it is in the 'on' state. This enhances the overall efficiency of the application it is used in.
  • Fast Switching: With its ability to switch on and off rapidly, this load switch can efficiently manage power distribution and consumption, making it ideal for power-sensitive applications.
  • Controlled Slew Rate: The integrated slew rate control minimizes inrush current, which can be critical in preventing damage to sensitive components when power is first applied.
  • Low Quiescent Current: The MIC94310 is optimized for low quiescent current, making it suitable for battery-powered devices where power conservation is a priority.

Applications

The versatility of the MIC94310-SYMT-T5 load switch allows it to be used in a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Electronic Devices
  • Wearable Technology
  • Power Management Systems
  • IoT Devices

Package and Availability

The MIC94310-SYMT-T5 is offered in a compact, lead-free 6-pin 2x2mm TDFN package, which is ideal for space-constrained applications. The package is designed to meet environmental standards, ensuring compliance with current RoHS directives.

Conclusion

With its robust feature set and Microchip's reputation for quality, the MIC94310-SYMT-T5 load switch is an excellent choice for designers looking to enhance the power management capabilities of their next-generation electronic devices. Its high efficiency, fast switching capabilities, and compact footprint make it a versatile component that addresses the demands of modern electronics.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess