EN
  • EN
  • DE

MICRF219AAYQS-TR

Part No MICRF219AAYQS-TR
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF Receiver ASK/OOK 3.3V 16-Pin QSOP T/R / IC RECEIVER QWIKRADIO 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel package
Frequency 300MHz ~ 450MHz
Sensitivity -112.5dBm
Modulation or Protocol ASK, OOK
Applications General
Current - Receiving 4.3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 788830-MICRF219AAYQS-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MICRF219A
Introduction Date March 25, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MICRF219AAYQS-TR CAD Model

Description

Microchip Technology's MICRF219AAYQS-TR: A Robust QwikRadio® Receiver

The MICRF219AAYQS-TR from Microchip Technology is a high-performance, easy-to-use QwikRadio® receiver that is designed to meet the demanding requirements of wireless communication applications. This device operates at a frequency of 300MHz to 440MHz, making it suitable for a wide range of applications including remote control systems, garage door openers, home automation, and wireless security systems.

With its advanced features and capabilities, the MICRF219AAYQS-TR ensures reliable signal reception and processing, making it an ideal choice for designers looking to incorporate wireless functionality into their products without compromising on performance or quality.

Key Features:

  • High Sensitivity: The receiver is designed to offer exceptional sensitivity, allowing it to pick up weak signals with ease. This feature is crucial for ensuring robust communication in environments with high levels of interference or at extended ranges.
  • Low Power Consumption: The MICRF219AAYQS-TR is optimized for low power consumption, making it suitable for battery-operated devices where power efficiency is a priority.
  • Automatic Gain Control (AGC): With built-in AGC, the receiver can automatically adjust its gain to accommodate varying signal strengths, ensuring consistent performance regardless of input signal conditions.
  • Easy Integration: This QwikRadio® receiver comes in a small form factor surface-mount package, making it easy to integrate into space-constrained designs.
  • Frequency Agility: The device can quickly switch between multiple channels, providing flexibility in frequency planning and the ability to avoid interference from other wireless sources.

Applications:

  • Remote control systems
  • Garage door openers
  • Home automation
  • Wireless security systems
  • Keyless entry systems

Overall, the MICRF219AAYQS-TR receiver from Microchip Technology is a versatile and reliable component that simplifies the addition of wireless capabilities to a variety of electronic devices. Its combination of high sensitivity, low power consumption, and easy integration makes it a top choice for developers looking to enhance their products with robust wireless communication features.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9345 $60.7425
155+ $0.7668 $118.8540
235+ $0.7429 $174.5815
325+ $0.7189 $233.6425
420+ $0.6950 $291.9000
560+ $0.6230 $348.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 934 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess