EN
  • EN
  • DE

MRF24J40MAT-I/RM

Part No MRF24J40MAT-I/RM
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MOD 802.15.4 TRACE ANT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 0dBm
Sensitivity -94dBm
Serial Interfaces SPI
Antenna Type Integrated, Trace
Supply Voltage (V) 2.4V ~ 3.6V
Current - Receiving 19mA
Current - Transmitting 23mA
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package Module
Part Number Series MRF24J40M
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810256-MRF24J40MAT-I/RM
Ultra Librarian 3D Model Ultra Librarian MRF24J40MAT-I/RM CAD Model

Description

MRF24J40MAT-I/RM - Microchip Technology

The MRF24J40MAT-I/RM is a highly integrated, 2.4 GHz IEEE 802.15.4 radio transceiver module from Microchip Technology, designed for embedded applications requiring wireless connectivity. This compact and powerful module is ideal for a wide range of applications, including industrial monitoring and control, smart energy management, home automation, and remote control systems.

At the heart of the MRF24J40MAT-I/RM module lies a low-power 2.4 GHz transceiver compliant with the IEEE 802.15.4 standard. This ensures compatibility with an extensive range of devices and systems designed for Personal Area Networks (PANs). The module supports the ZigBee®, MiWi™, and MiWi P2P protocols, providing a versatile solution for developers looking to implement robust and reliable wireless communication.

The MRF24J40MAT-I/RM offers an impressive range of features that make it a standout choice for wireless connectivity. It comes with an integrated PCB antenna, which simplifies design and reduces external component requirements. Additionally, the module includes a power amplifier and a low noise amplifier, which work together to extend the communication range and improve link performance.

With its high data rate of 250 kbps, the MRF24J40MAT-I/RM is capable of handling a variety of data-intensive applications. The module operates within the ISM 2.4 GHz frequency band, which is globally recognized and free to use. It also supports complex network topologies such as star and mesh, offering flexibility in network design and deployment.

For security, the MRF24J40MAT-I/RM incorporates hardware AES encryption, ensuring that data transmitted across the network remains secure from eavesdropping and tampering. The module is designed for low-power operation, making it suitable for battery-powered applications where power efficiency is critical.

The MRF24J40MAT-I/RM is available in a compact 40-pin VQFN 6x6mm package, making it easy to integrate into space-constrained applications. Its robust design and compliance with industrial temperature ranges from -40°C to +85°C ensure reliable operation even in harsh environments.

In summary, the MRF24J40MAT-I/RM by Microchip Technology is a versatile and reliable wireless solution that offers a comprehensive set of features for designers looking to add IEEE 802.15.4 capability to their products with minimal effort and maximum performance.

You May Also Be Interested in

Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $2.9205
Quectel
RF TXRX MOD CELL/NAV CARD EDGE
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $41.8274
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $5.5868
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess