EN
  • EN
  • DE

MRF24WG0I/VG

Part No MRF24WG0I/VG
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964148-MRF24WG0I/VG
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRF24WG0I/VG CAD Model

Description

Microchip Technology's MRF24WG0I/VG WiFi Module

The MRF24WG0I/VG is an advanced IEEE 802.11 Wi-Fi radio transceiver module developed by Microchip Technology. This compact and efficient module is designed to enable easy and reliable wireless connectivity for a wide range of applications, including home automation, industrial control, smart energy, and Internet of Things (IoT) devices.

Built upon Microchip's proven Wi-Fi technology, the MRF24WG0I/VG module offers an impressive feature set that includes support for both the 2.4 GHz band and the b/g/n networks, ensuring compatibility with a broad array of wireless routers and networks. This module is particularly well-suited for embedded systems, thanks to its small form factor and minimal external component requirement.

The MRF24WG0I/VG module simplifies the task of adding Wi-Fi functionality to your projects by providing an integrated PCB antenna, which reduces the need for complex RF design and testing. Additionally, it supports Wi-Fi security protocols such as WEP, WPA, and WPA2, ensuring secure data transmission and protecting your devices from unauthorized access.

For developers, the MRF24WG0I/VG is supported by Microchip's extensive suite of development tools and software, including the MPLAB® Harmony Integrated Software Framework and the TCP/IP stack. These resources help to streamline the development process, from initial design to final implementation, by providing a comprehensive set of libraries, examples, and APIs.

The module's SPI interface allows for easy integration with a variety of microcontrollers, making it a versatile choice for both hobbyists and professional engineers. Whether you're building a connected sensor network, a wireless control system, or any other Wi-Fi-enabled device, the MRF24WG0I/VG provides a reliable, high-performance solution that can help bring your wireless applications to life.

In summary, the MRF24WG0I/VG from Microchip Technology is a powerful and flexible Wi-Fi module that offers ease of integration, robust security features, and extensive support, making it an ideal choice for a diverse range of wireless applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess