EN
  • EN
  • DE

MRF24WG0MA-I/RM

Part No MRF24WG0MA-I/RM
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI TRACE ANT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tray
Status Active
RF Family/Standard WiFi
Protocol 802.11b/g
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate 11Mbps
Power - Output 18dBm
Sensitivity -95dBm
Serial Interfaces SPI
Antenna Type Integrated, Trace
Supply Voltage - Operating 2.8 V to 3.6 V
Current - Receiving 156mA
Current - Transmitting 226mA to 237mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Dimension 36-SMD Module
Win Source Part Number 1079653-MRF24WG0MA-I/RM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MRF24WG0MA-I/RM CAD Model

Description

Microchip Technology's MRF24WG0MA-I/RM Wi-Fi Module

The MRF24WG0MA-I/RM is a highly integrated, feature-rich Wi-Fi module from Microchip Technology, designed to provide a robust and convenient wireless connectivity solution for a wide range of applications. This compact module is an ideal choice for designers looking to add Wi-Fi capabilities to their products without the need for extensive RF expertise or certification resources.

Key Features and Benefits

  • IEEE 802.11b/g/n Compatible: The module supports the widely adopted IEEE 802.11b/g/n standards, ensuring compatibility with a broad range of wireless networks and devices.
  • Integrated PCB Antenna: With an integrated PCB antenna, the MRF24WG0MA-I/RM simplifies design considerations, reduces external component requirements, and accelerates time-to-market for your products.
  • Easy to Use: The module comes with a simple serial interface for connectivity with most microcontrollers, making it easy to integrate into your existing designs.
  • Low Power Consumption: Designed for power-sensitive applications, the MRF24WG0MA-I/RM features low-power modes to extend battery life in portable and remote devices.
  • Security: Advanced security protocols, including WEP, WPA, and WPA2, are supported to ensure secure data communication over the air.
  • Onboard TCP/IP Stack: The inclusion of a full TCP/IP stack offloads processing from the host microcontroller and simplifies network stack integration.
  • Reconfigurable: Firmware is upgradeable, allowing for updates and enhancements, ensuring the module can keep pace with evolving technology standards.

Applications

The MRF24WG0MA-I/RM is versatile and can be used in a variety of applications including:

  • Home Automation Systems
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Healthcare and Medical Devices
  • Consumer Electronics

With its robust feature set, the MRF24WG0MA-I/RM from Microchip Technology is a comprehensive solution for adding Wi-Fi connectivity to your next project, combining ease of integration with the performance and reliability expected from a leading provider of microcontroller and analog semiconductors.

You May Also Be Interested in

Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Quectel
Linear IC
Lowest to $22.9926
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $327.0677 $327.0677
2+ $293.2331 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess