EN
  • EN
  • DE

MSC035SMA170B4

Part No MSC035SMA170B4
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET SIC 1700V 35 MOHM TO-247-  /  N-Channel 1700 V 68A (Tc) 370W (Tc) Through Hole TO-247-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Microchip Technology
Package Bulk
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1700 V
Current - Continuous Drain (Id) @ 25°C 68A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 20V
Rds On (Max) @ Id, Vgs 45mOhm @ 30A, 20V
Vgs(th) (Max) @ Id 3.25V @ 2.5mA (Typ)
Gate Charge (Qg) (Max) @ Vgs 178 nC @ 20 V
Vgs (Max) +23V, -10V
Input Capacitance (Ciss) (Max) @ Vds 3300 pF @ 1000 V
Power Dissipation (Max) 370W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-4
Package / Case TO-247-4
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Names 150-MSC035SMA170B4
Standard Package 1
Win Source Part Number 1170100-MSC035SMA170B4
Ultra Librarian 3D Model Ultra Librarian MSC035SMA170B4 CAD Model

Description

The MSC035SMA170B4 is a state-of-the-art silicon carbide (SiC) MOSFET brought to you by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. Harnessing the superior characteristics of SiC, this MOSFET is designed to offer unparalleled performance for high-efficiency power systems.

Key Features

  • High Voltage Tolerance: With a drain-to-source voltage (V<sub>DS) of 1700V, the MSC035SMA170B4 is an excellent choice for applications requiring high voltage operation without compromising performance.
  • Low On-Resistance: The device features an on-resistance (R<sub>DS(on)) as low as 35 mΩ, which reduces conduction losses and improves overall efficiency, making it ideal for high-power applications.
  • High-Speed Switching: The fast switching capabilities of this SiC MOSFET enable higher efficiency with reduced switching losses, which is critical for power converters and inverters.
  • Robust Thermal Performance: The MSC035SMA170B4 is built to handle high temperatures, ensuring reliability and longevity even under strenuous conditions.
  • Enhanced Reliability: Silicon carbide technology provides increased reliability over traditional silicon devices, with better performance in terms of thermal cycling and longevity.

Applications

The MSC035SMA170B4 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Power supply units
  • Electric vehicle (EV) charging stations
  • Photovoltaic (solar) inverters
  • High-voltage DC/DC converters
  • Motor drives

Why Choose MSC035SMA170B4?

If you're looking for a high-performance, reliable, and efficient power management solution, the MSC035SMA170B4 from Microchip Technology is an excellent choice. Its advanced SiC technology ensures that you can design systems that are more compact, have higher power density, and are more energy-efficient than ever before. This MOSFET is a testament to Microchip's commitment to providing cutting-edge solutions for challenging power management tasks.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess