EN
  • EN
  • DE

MSL2041GU-R

Part No MSL2041GU-R
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN DIM 1A 32SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 4 Output Linear - PWM Dimming - 32-SOP
Manufacturer Microchip Technology
Series Adaptive SourcePower™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-SOIC (0.295", 7.50mm Width)
Case / Package 32-SOP
Family Name MSL2041
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MSL2041GU-RDKR, MSL2041GUR, MSL2041GU-RCT, MSL2041GU-R-ND, MSL2041GU-RTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928166-MSL2041GU-R
Ultra Librarian 3D Model Ultra Librarian MSL2041GU-R CAD Model

Description

The MSL2041GU-R, crafted by the renowned Microchip Technology, is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for applications that demand high reliability and endurance. This memory solution offers a significant advantage in terms of data retention and robustness, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • Memory Capacity: The MSL2041GU-R provides a generous 4 Kbit of storage space, ensuring ample room for your application's data storage needs.
  • Interface Type: It utilizes the standard I2C bus interface, which allows for easy integration into most microcontroller-based systems and provides a straightforward communication protocol.
  • Operating Voltage: The device operates at a voltage range of 2.5V to 5.5V, accommodating various power supply levels and ensuring compatibility with both low- and high-voltage systems.
  • Temperature Range: Designed to withstand extreme conditions, the MSL2041GU-R operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Write Endurance: With an impressive write endurance of 1 million cycles, this EEPROM can handle a high number of write operations, providing a durable and long-lasting data storage solution.
  • Data Retention: It boasts a data retention period of 100 years, ensuring the longevity and integrity of your critical data over an extended period.

Applications

The MSL2041GU-R is versatile and can be used in various applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Smart metering
  • Portable consumer devices

With its robust design, reliable data storage, and long-term endurance, the MSL2041GU-R from Microchip Technology stands out as a superior choice for designers and engineers looking for an EEPROM that can meet the demands of their sophisticated electronic projects.

You May Also Be Interested in

Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess