EN
  • EN
  • DE

PAS5211A-F3EI

Part No PAS5211A-F3EI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description FOUR-PORT GPON OLT SOC / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number PAS5211
Standard Package 27 pcs
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 930009-PAS5211A-F3EI
Ultra Librarian 3D Model Ultra Librarian PAS5211A-F3EI CAD Model

Description

The PAS5211A-F3EI is a high-performance, feature-rich chip designed by Microchip Technology, tailored for advanced Passive Optical Network (PON) applications. This chip is part of the Microchip's portfolio of network solutions that aim to deliver efficient and robust performance for fiber-optic communications.

Key Features and Benefits

  • Integrated PON MAC and PHY: The PAS5211A-F3EI integrates both the Physical (PHY) and Media Access Control (MAC) layers, streamlining the design of Optical Network Units (ONUs) and reducing the complexity of PON deployments.
  • Multi-Protocol Support: This chip supports various PON standards, including GPON and EPON, providing flexibility for network operators to deploy equipment that is compatible with different protocols.
  • Energy Efficiency: With advanced power management features, the PAS5211A-F3EI is engineered to minimize power consumption, making it an eco-friendly choice for energy-conscious network environments.
  • High Integration: The chip offers a high level of integration, reducing the need for external components, which can lead to cost savings and a more compact ONU design.
  • Quality of Service (QoS): Enhanced QoS capabilities ensure that critical network traffic is prioritized, maintaining service reliability and user satisfaction.
  • Robust Security: Security features are built into the PAS5211A-F3EI to protect network communications, ensuring safe data transmission across the PON infrastructure.

Applications

The PAS5211A-F3EI is ideal for a wide range of applications within the fiber-optic networking domain. It is particularly suited for:

  • Residential and business ONU/ONT devices
  • Fiber-to-the-Home (FTTH) solutions
  • Fiber-to-the-Building (FTTB) and Fiber-to-the-Curb (FTTC) systems
  • Multiple Dwelling Units (MDUs) and Multiple Tenant Units (MTUs)

Conclusion

Microchip Technology's PAS5211A-F3EI stands out as a versatile and efficient solution for the deployment of next-generation PON networks. Its blend of performance, integration, and energy-saving features positions it as a top choice for network operators seeking to upgrade or expand their fiber-optic infrastructure.

You May Also Be Interested in

Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess