EN
  • EN
  • DE
  • IT

PIC10F200T-I/OT

Part No PIC10F200T-I/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 384B FLASH SOT23-6 / MCU 8-bit PIC RISC 384B Flash 2.5V/3.3V/5V Automotive 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 3
Program Memory Size 384B (256 x 12)
Program Memory Type FLASH
Data RAM Size 16 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 026755-PIC10F200T-I/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC10F200
Introduction Date August 11, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC10F200T-I/OT CAD Model

Description

Microchip Technology's PIC10F200T-I/OT: A Compact and Versatile Microcontroller

The PIC10F200T-I/OT from Microchip Technology is a highly integrated microcontroller designed to support a wide range of applications with its compact size and versatile features. This device is part of Microchip's renowned PIC10F series, known for their reliability and efficiency in low-power and space-constrained applications.

The PIC10F200T-I/OT is built around an 8-bit RISC architecture that provides a perfect balance between power consumption and performance. With a clock speed of up to 4 MHz, this microcontroller is capable of executing instructions quickly, which is essential for time-sensitive tasks. Moreover, it operates within a voltage range of 2.0V to 5.5V, making it suitable for battery-operated and portable devices.

One of the standout features of this microcontroller is its small form factor. The device comes in a tiny SOT-23 package, which is ideal for applications where space is at a premium. Despite its size, the PIC10F200T-I/OT does not compromise on functionality, offering 256 words of Flash program memory and 16 bytes of data RAM. This ensures ample space for application code and data storage for many simple tasks.

Additionally, the PIC10F200T-I/OT includes an integrated 8-bit analog-to-digital converter (ADC), which allows it to interface with analog sensors directly. This feature is crucial for applications requiring environmental monitoring, such as temperature or light sensing. The device also boasts a comparator module, further expanding its capabilities in control systems and signal processing.

For ease of programming and development, the PIC10F200T-I/OT supports In-Circuit Serial Programming™ (ICSP™), enabling developers to program the microcontroller after it has been placed in a circuit. This flexibility is invaluable during the prototyping phase and for in-field firmware updates.

In summary, the Microchip PIC10F200T-I/OT microcontroller is an excellent choice for designers looking for a small, power-efficient, and feature-rich component. Whether it's for consumer electronics, wearable devices, or simple automation systems, this microcontroller offers a reliable and cost-effective solution that doesn't sacrifice performance.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6251 $50.0080
195+ $0.5129 $100.0155
305+ $0.4969 $151.5545
420+ $0.4808 $201.9360
540+ $0.4648 $250.9920
720+ $0.4167 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,597 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess