EN
  • EN
  • DE

PIC10F200T

Part No PIC10F200T
Manufacturer Microchip Technology
Description 6-Pin, 8-Bit Flash Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1237731-PIC10F200T
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC10F200T CAD Model

Description

Microchip Technology PIC10F200T Microcontroller

The PIC10F200T is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC10F family, designed to offer a cost-effective and versatile solution for a wide range of embedded applications. This compact, yet powerful MCU, is ideal for applications that require a minimalist approach without sacrificing functionality.

Main Features:

  • Core: The PIC10F200T is built around an 8-bit PIC architecture, providing a solid balance between performance and power consumption.
  • Memory: It comes with 256 words of Flash program memory and 16 bytes of data RAM, which is sufficient for simple control tasks.
  • I/O Pins: The device includes 4 general-purpose I/O pins, allowing for interface with external components and control of small peripherals.
  • Internal Oscillator: An integrated 4 MHz internal oscillator provides a reliable clock source for the MCU's operations, eliminating the need for external timing components.
  • Low Power Consumption: Designed with power efficiency in mind, the PIC10F200T features several power-saving modes, making it suitable for battery-powered and portable applications.
  • In-Circuit Serial Programming™ (ICSP™): The MCU supports ICSP for convenient programming and reprogramming of the device, even after it has been placed in a circuit.
  • Analog Comparator: The inclusion of an on-chip comparator enhances the PIC10F200T's ability to handle analog signals, which is useful for sensor interfacing and threshold detection tasks.

Applications:

The PIC10F200T is highly adaptable and can be used in a variety of applications, such as:

  • Small-scale automation systems
  • LED lighting control
  • Battery management
  • Tiny actuators and motor control
  • Consumer electronics
  • Wearable devices

With its small footprint in an SOT-23-6 package, the PIC10F200T is perfect for space-constrained applications, offering a minimalist approach without compromising on the necessary control features. Microchip Technology provides comprehensive support and resources, including development tools, datasheets, and application notes, to facilitate the integration of the PIC10F200T into your project.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8827 $65.8945
75+ $1.5454 $115.9050
120+ $1.4969 $179.6280
160+ $1.4484 $231.7440
210+ $1.3999 $293.9790
280+ $1.2555 $351.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess