EN
  • EN
  • DE

PIC10LF320-I/OT

Part No PIC10LF320-I/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 448B FLASH SOT23-6 / PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 10F
Package Bulk
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Connectivity -
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 3
Program Memory Size 448B (256 x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 3x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number PIC10LF320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.31.0001
Win Source Part Number 1354072-PIC10LF320-I/OT
Ultra Librarian 3D Model Ultra Librarian PIC10LF320-I/OT CAD Model

Description

Microchip Technology's PIC10LF320-I/OT Microcontroller

The PIC10LF320-I/OT is a high-performance PIC microcontroller from the esteemed Microchip Technology, tailored for compact and power-efficient applications. This device is part of the PIC10 family, which is renowned for its low power consumption, versatility, and ease of use. With its small form factor and robust feature set, the PIC10LF320-I/OT is an ideal choice for a wide range of applications including consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices.

Key Features:

  • Advanced RISC Architecture: The PIC10LF320-I/OT is built around a powerful 8-bit processor with a 16-level deep hardware stack, which is designed to execute instructions with high efficiency and speed.
  • Memory: It comes equipped with 896 bytes of Flash program memory and 64 bytes of data memory (SRAM), ensuring sufficient space for your application code and data.
  • I/O and Peripherals: This microcontroller offers 3 I/O pins, which are highly configurable to suit various application needs. It also includes an integrated 8-bit timer, Watchdog Timer (WDT), and a comparator which extend its capabilities for control tasks.
  • Low Power Consumption: The device operates in extreme low-power modes, making it suitable for battery-powered and portable applications, where power conservation is critical.
  • Operating Conditions: It can run at a voltage range from 2.3V to 3.6V and is operational in the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Programmability: The microcontroller can be programmed via an in-circuit serial programming (ICSP) interface, which allows for easy updates and debugging without the need for additional hardware.
  • Package: Housed in a compact SOT-23-6 package, the PIC10LF320-I/OT saves valuable board space and is suitable for high-volume production.

The PIC10LF320-I/OT from Microchip Technology represents a blend of performance, power efficiency, and design flexibility, making it a smart choice for designers looking to optimize their products. Whether you are working on a simple hobby project or a sophisticated industrial system, this microcontroller provides a reliable and cost-effective solution.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess