EN
  • EN
  • DE

PIC12C508AT-04I/SN231

Part No PIC12C508AT-04I/SN231
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084885-PIC12C508AT-04I/SN231
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC12C508AT-04I/SN231 CAD Model

Description

Microchip Technology PIC12C508AT-04I/SN231 Microcontroller

The PIC12C508AT-04I/SN231 is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design, robust feature set, and versatility. This 8-bit MCU is part of the popular PIC family and is designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems.

At the heart of the PIC12C508AT-04I/SN231 lies a powerful RISC architecture that enables the execution of most instructions in a single cycle, thus providing exceptional speed and efficiency. It operates at a nominal frequency of 4MHz, which is suitable for tasks requiring a balance between power consumption and processing capability.

This microcontroller comes in a small 8-pin SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications. Despite its diminutive size, it packs a range of features including:

  • Program Memory: The device is equipped with 768 bytes of on-board OTP (One-Time Programmable) program memory, which is ample for simple to moderately complex applications.
  • Internal Oscillator: An integrated oscillator mitigates the need for external clock sources, thereby reducing the overall system cost and complexity.
  • I/O Ports: It offers 5 general-purpose I/O pins which can be configured for input or output, providing flexibility in interfacing with external circuits.
  • Power-Saving Features: With its low-power consumption modes such as sleep mode, the PIC12C508AT-04I/SN231 ensures energy efficiency, extending the life of battery-powered devices.

Moreover, the PIC12C508AT-04I/SN231 is designed with protection features like Watchdog Timer (WDT) to prevent system lock-up and Power-On Reset (POR) to ensure reliable operation during power-up sequences.

Microchip's commitment to quality means that the PIC12C508AT-04I/SN231 is fabricated with high endurance, and its OTP memory is complemented by a wide operating voltage range of 2.5V to 5.5V, making it versatile for use in various environmental conditions.

Whether you are developing a simple toy, a smart sensor, or a sophisticated control system, the PIC12C508AT-04I/SN231 is an excellent choice for designers looking for a cost-effective yet powerful microcontroller solution.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess