EN
  • EN
  • DE

PIC12C508T-04I

Part No PIC12C508T-04I
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Pin, 8-Bit CMOS Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1237739-PIC12C508T-04I
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12C508T-04I CAD Model

Description

The Microchip Technology PIC12C508T-04I is a highly versatile and powerful 8-bit microcontroller that offers a perfect blend of performance and affordability for a wide range of applications. This microcontroller is part of Microchip's renowned PIC family, known for their reliability and ease of use.

Key Features:

  • Core: The PIC12C508T-04I features a robust and efficient 8-bit CPU, providing the necessary computational power to handle a variety of tasks in embedded systems.
  • Operating Speed: It operates at a speed of 4 MHz, ensuring swift processing and response times for time-sensitive applications.
  • Program Memory: With 768 words of on-board OTP (One-Time Programmable) program memory, this microcontroller can store substantial code for complex operations.
  • Data Memory: It comes with 25 bytes of data RAM, which is more than sufficient for handling intermediate data during operations.
  • I/O Pins: The device includes 6 general-purpose I/O pins, providing flexibility in interfacing with external peripherals and sensors.
  • Power-Saving Modes: To enhance power efficiency, the PIC12C508T-04I is equipped with power-saving sleep mode, which significantly reduces power consumption during idle periods.
  • Instruction Set: A rich instruction set is available to optimize program memory usage, with a focus on reducing the number of instructions per task.
  • Temperature Range: This microcontroller operates within an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The PIC12C508T-04I is offered in an 8-pin PDIP (Plastic Dual In-line Package), ensuring ease of integration into various circuit designs.

The PIC12C508T-04I is ideal for applications that require a compact, yet powerful microcontroller. Its small form factor and comprehensive feature set make it a great choice for projects such as hobbyist electronics, custom automation solutions, consumer electronics, and other embedded systems that demand low power consumption and reliable performance.

Microchip Technology's commitment to quality ensures that the PIC12C508T-04I is a microcontroller you can rely on for your most challenging projects. Whether you're a professional engineer or an electronics enthusiast, this microcontroller is designed to help you achieve your design goals with efficiency and ease.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess