EN
  • EN
  • DE
  • IT

PIC12C509AT-04/SM

Part No PIC12C509AT-04/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ
Manufacturer Microchip Technology
Series PIC® 12C
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Supply Voltage 3V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOIJ
Family Name PIC12C509
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889317-PIC12C509AT-04/SM
Ultra Librarian 3D Model Ultra Librarian PIC12C509AT-04/SM CAD Model

Description

Microchip Technology PIC12C509AT-04/SM Microcontroller

The PIC12C509AT-04/SM is a highly versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact footprint and efficient power consumption. This microcontroller is part of Microchip's renowned PIC family, known for its ease of use, reliability, and flexibility in various electronic applications.

Featuring a small 8-pin surface-mount package, the PIC12C509AT-04/SM is ideal for space-constrained applications. It operates at a speed of 4MHz, providing a balanced trade-off between processing power and energy efficiency. With its low-power design, this microcontroller is particularly well-suited for battery-operated devices and applications where power conservation is crucial.

The device comes with a built-in 12-bit program memory, which allows for efficient storage of the user's application code. Additionally, it includes a 41-byte RAM, which provides enough space for temporary data storage during operation. The microcontroller also boasts a rich set of features, including an integrated oscillator, power-on reset, watchdog timer, and brown-out detection, which contribute to the system's stability and robustness.

For developers looking to interface with other devices, the PIC12C509AT-04/SM offers versatile I/O options despite its small size. It has 6 general-purpose I/O pins that can be configured for various peripheral functions, making it highly adaptable to different design requirements.

Programming the PIC12C509AT-04/SM is made accessible through Microchip's MPLAB development environment. This comprehensive tool suite provides everything from code editing and project management to debugging facilities, ensuring a smooth development process from start to finish. Furthermore, the microcontroller is supported by a wide range of development boards and in-circuit emulators, facilitating rapid prototyping and testing.

In summary, the Microchip Technology PIC12C509AT-04/SM microcontroller is an excellent choice for designers seeking a compact, power-efficient, and feature-rich solution for their embedded systems. Its programmability, combined with Microchip's support and resources, makes it an invaluable component for a myriad of applications ranging from consumer electronics to industrial automation.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 256KB FLASH 120TQFP / MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Tray
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $35.9591
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $28.7989
STMicroelectronics
IC MCU 32BIT 32KB FLASH 28UFQFPN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Lowest to $3.7411
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.8507
Texas Instruments
IC MCU 32BIT 256KB FLASH 128LQFP / High-Performance Static CMOS Digital Signal Processor
Need more? Email Us
Infineon Technologies
IC MCU 8BIT 16KB FLASH 38TSSOP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit H8/300H CISC 16KB Flash 2.5V/3.3V 32-Pin VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess