EN
  • EN
  • DE

PIC12C671-04I/MF

Part No PIC12C671-04I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 8DFNS / MCU 8-bit PIC RISC 1.75KB EPROM 3.3V/5V 8-Pin DFN-S EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-S (6x5)
Win Source Part Number 791871-PIC12C671-04I/MF
Popularity Medium
Supply and Demand Status Limited
Family Name PIC12C671
Introduction Date January 17, 2000
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC12C671-04I/MF CAD Model

Description

Product Overview: PIC12C671-04I/MF from Microchip Technology

The PIC12C671-04I/MF is a high-performance, fully-static, 8-bit CMOS microcontroller from Microchip Technology, designed with an emphasis on compactness and efficiency for embedded applications. This microcontroller is part of Microchip's renowned PIC12C family, known for their versatility and reliability in various electronic systems.

This particular model operates with a precision internal oscillator at a speed of 4 MHz, making it suitable for tasks requiring consistent timing and control. The 'I' in its name indicates an industrial temperature range, which means it can operate reliably in harsher environments with temperatures ranging from -40°C to +85°C. The 'MF' suffix denotes its packaging type, which in this case is a 8-pin, surface-mount, small form factor package that is ideal for space-constrained applications.

Key Features

  • 8-bit fully-static CMOS technology
  • 4 MHz internal oscillator frequency
  • 1024 words of program memory
  • 128 bytes of EEPROM data memory
  • 68 bytes of RAM
  • Wide operating voltage range: 2.5V to 5.5V
  • Low-power consumption modes
  • 8-level deep hardware stack
  • 13 I/O pins with individual direction control
  • Built-in analog-to-digital converter (ADC) with 4 channels
  • On-chip timer modules including a Timer0 module and a watchdog timer

Applications

The PIC12C671-04I/MF is designed for use in a wide range of applications. Its small size and robust feature set make it perfect for portable devices, automotive systems, industrial controls, consumer electronics, and custom automation systems. Its ADC and I/O capabilities are particularly useful for sensor interfacing and real-time monitoring tasks.

Support and Resources

Microchip Technology provides extensive support and resources for the PIC12C671-04I/MF, including technical documentation, development tools, and software libraries. This ensures that designers can rapidly develop, prototype, and deploy systems based on this microcontroller with confidence in its performance and reliability.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess