Microchip Technology's PIC12C671-04I/P Microcontroller
The PIC12C671-04I/P is a powerful 8-bit microcontroller that combines intelligent digital and analog peripherals, packaged in a compact 8-pin PDIP (Plastic Dual In-line Package). Manufactured by Microchip Technology, this microcontroller is part of the PIC12C family, known for its versatility and reliability in various embedded applications.
Key Features
- Core: The device features a high-performance RISC CPU, ensuring efficient processing and control with a maximum speed of 4 MHz.
- Memory: It includes 1K words of EPROM program memory and 128 bytes of data RAM, providing ample space for application code and data storage.
- I/O Ports: The PIC12C671-04I/P offers 6 general-purpose I/O pins, allowing for flexible interfacing with external circuitry.
- Analog-to-Digital Converter (ADC): An integrated 4-channel, 8-bit ADC enables the microcontroller to interface directly with analog sensors and transducers, enhancing its application in various control systems.
- Timer Modules: It contains an 8-bit timer and a watchdog timer, which are crucial for time-sensitive operations and system stability.
- Operating Voltage: The device operates over a wide voltage range of 3.0V to 5.5V, making it suitable for both standard and low-voltage applications.
- Temperature Range: With an industrial temperature range from -40°C to +85°C, it is reliable for operation in harsh environments.
- Power-saving Features: It includes power-saving modes like sleep mode, which significantly reduces power consumption during idle periods.
Applications
The PIC12C671-04I/P is ideal for a variety of applications, including but not limited to:
- Automotive systems
- Industrial controls
- Home appliances
- Medical devices
- Consumer electronics
With its robust feature set and the backing of Microchip Technology's reputation for quality, the PIC12C671-04I/P microcontroller is a reliable choice for designers and engineers looking to create sophisticated and durable embedded systems.