EN
  • EN
  • DE

PIC12C671-10/SM

Part No PIC12C671-10/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 8SOIJ / PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) OTP 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number PIC12C671
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12C671-10/SMR-ND,PIC12C671-10/SMR,PIC12C671-10/SM-NDR
Standard Package 90
Win Source Part Number 1318892-PIC12C671-10/SM
Ultra Librarian 3D Model Ultra Librarian PIC12C671-10/SM CAD Model

Description

Product Overview: PIC12C671-10/SM

The PIC12C671-10/SM is a high-performance, fully static, 8-bit microcontroller from Microchip Technology, designed to support a wide range of applications with its versatile features and capabilities. This microcontroller is part of the PIC12Cxxx series, known for their compact size and low power consumption, making them ideal for space-constrained and power-sensitive designs.

Key Features:

  • Core: The PIC12C671-10/SM is equipped with a powerful PIC microcontroller core, which provides efficient handling of instructions with a typical execution time of 200 ns at a 20 MHz clock speed, translating to a performance of about 5 million instructions per second (MIPS).
  • Memory: It comes with 1K words of program memory and 68 bytes of data RAM, allowing for the storage of considerable code and data for small to medium complexity applications.
  • I/O Pins: This microcontroller features 6 general-purpose I/O pins, which can be configured for various input/output functions, providing flexibility in interfacing with external peripherals.
  • Analog-to-Digital Converter (ADC): An integrated 8-bit ADC allows the microcontroller to interface directly with analog sensors and devices, making it suitable for applications requiring analog input such as temperature monitoring or light intensity measurement.
  • Timers: It includes an 8-bit timer and a watchdog timer, which are useful for timing-related tasks and ensuring system reliability through automatic resets in case of software anomalies.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, accommodating various power supply conditions.
  • Packaging: The PIC12C671-10/SM is available in a compact 8-pin small outline (SM) package, which is suitable for surface-mount technology (SMT) and fits well in space-constrained applications.
  • Speed Grade: The '-10' in the part number indicates that the microcontroller is clocked at 10 MHz, providing a balance between speed and power consumption.

Applications:

The versatility of the PIC12C671-10/SM makes it a great choice for a wide array of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Medical devices
  • Smart sensors

With its combination of performance, memory, and integrated features, the PIC12C671-10/SM from Microchip Technology is an excellent microcontroller choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess