EN
  • EN
  • DE

PIC12C672-04/P

Part No PIC12C672-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Win Source Part Number 061666-PIC12C672-04/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12C672-04/P CAD Model

Description

Microchip Technology PIC12C672-04/P Microcontroller

The PIC12C672-04/P is a high-performance, 8-bit, fully-static, EPROM-based microcontroller produced by Microchip Technology. It is part of the PIC12C family of microcontrollers which are renowned for their compact size, low power consumption, and versatility. This particular model operates at a frequency of 4 MHz, making it suitable for a wide range of applications in various fields such as consumer electronics, automotive systems, and industrial automation.

One of the key features of the PIC12C672-04/P is its efficient architecture that allows for fast execution of instructions, typically in the range of 200 nanoseconds per instruction. This efficiency is coupled with a generous 1K x 14 words of on-board EPROM, which provides ample space for robust application development. Additionally, the microcontroller is equipped with 64 bytes of RAM and 128 bytes of EEPROM for data storage, which can be very useful for applications that require data retention after power-off.

The device includes an 8-level deep hardware stack and 35 single-word instructions, which contribute to its ease of programming and versatility. The PIC12C672-04/P also features a range of built-in peripherals, such as an 8-bit timer, Watchdog Timer, and an Analog-to-Digital Converter (ADC) with 4 channels. These integrated components enable designers to create sophisticated systems without the need for additional external circuitry.

For connectivity and interfacing, the microcontroller provides a range of I/O options with its 6 general-purpose I/O pins. These pins can be configured as inputs or outputs, providing flexibility in connecting the microcontroller to other devices or sensors. Enhanced protection features such as Power-on Reset (POR), Device Reset Timer (DRT), and brown-out detection ensure reliable operation under variable power conditions.

The PIC12C672-04/P is available in an 8-pin PDIP package, making it easy to integrate into various PCB designs. Its low power requirements and small footprint make it an excellent choice for space-constrained applications that require a powerful yet efficient microcontroller. With its robust set of features, the PIC12C672-04/P from Microchip Technology remains a preferred choice for designers looking to develop compact and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess