EN
  • EN
  • DE

PIC12C672T-04/SM

Part No PIC12C672T-04/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 8SOIJ / MCU 8-bit PIC RISC 3.5KB EPROM 3.3V/5V 8-Pin SOIJ T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12C
Packaging Reel package
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SOIJ
Win Source Part Number 791875-PIC12C672T-04/SM
Popularity Medium
Supply and Demand Status Limited
Family Name PIC12C672
Introduction Date January 17, 2000
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC12C672T-04/SM CAD Model

Description

Product Overview: PIC12C672T-04/SM

The PIC12C672T-04/SM is a high-performance, fully-static, 8-bit CMOS microcontroller from Microchip Technology, designed with an emphasis on power efficiency and versatility. This microcontroller is part of the popular PIC® family, renowned for its ease of use in a wide range of applications, from consumer electronics to industrial control systems.

At the heart of the PIC12C672T-04/SM is a powerful RISC architecture that enables the execution of most instructions in just a single clock cycle, resulting in impressive processing speeds and optimized power consumption. With a clock speed of 4 MHz, this microcontroller is capable of meeting the demands of time-sensitive tasks and applications.

Key Features:

  • Program Memory: The device comes equipped with 1 KB of on-board program memory, providing ample space for application code.
  • Data Memory: It also features 68 bytes of RAM and 128 bytes of EEPROM data memory, which is ideal for non-volatile storage of data.
  • I/O Ports: The microcontroller includes 6 I/O pins, which can be configured for various input/output functionalities, enhancing its adaptability for different tasks.
  • Timers: An 8-bit timer and a watchdog timer are integrated into the device, aiding in system timing and reliability.
  • Analog-to-Digital Converter: A built-in 4-channel, 8-bit ADC allows for the conversion of analog signals to digital, expanding the potential for sensor integration and data acquisition.

Package and Temperature Range:

The PIC12C672T-04/SM microcontroller is presented in a compact 8-pin small-outline package (SM), making it suitable for space-constrained applications. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications:

With its robust feature set and small form factor, the PIC12C672T-04/SM is an ideal choice for a diverse array of applications, such as:

  • Automotive systems
  • Small-scale robotics
  • Personal healthcare devices
  • Smart sensors and monitoring systems
  • Consumer electronics

Overall, the PIC12C672T-04/SM from Microchip Technology is a versatile microcontroller that offers a balance of performance, power efficiency, and functionality, making it a go-to solution for designers and engineers across various industries.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess