EN
  • EN
  • DE

PIC12F1571-I/MS

Part No PIC12F1571-I/MS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-MSOP
Manufacturer Microchip Technology
Series PIC® 12F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name PIC12F1571
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889325-PIC12F1571-I/MS
Ultra Librarian 3D Model Ultra Librarian PIC12F1571-I/MS CAD Model

Description

Microchip Technology's PIC12F1571-I/MS Microcontroller

The PIC12F1571-I/MS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded applications requiring a compact, yet powerful and efficient solution. This 8-bit microcontroller integrates a variety of features within a small 8-pin MSOP (Micro Small Outline Package) that makes it ideal for space-constrained applications.

At the heart of the PIC12F1571-I/MS is Microchip's advanced RISC architecture, which enables the MCU to execute most instructions in a single cycle, resulting in exceptional speed and efficiency. The device operates at a nominal voltage range of 2.3V to 5.5V, making it versatile for both battery-powered and powered applications.

Key Features:

  • Enhanced Mid-range Core: With 49 Instructions, 16 Stack Levels, and an Internal Oscillator, the MCU provides a robust platform for a wide array of applications.
  • Flash Memory: Equipped with 1.75 KB of on-board flash memory, it offers ample space for application code and data storage.
  • RAM and EEPROM: It includes 256 bytes of RAM and 128 bytes of EEPROM, providing efficient data storage and retrieval options.
  • Peripheral Features: The device comes with two PWM modules, a 4-channel 10-bit ADC, and a 5-bit DAC, enabling precise control over various external components.
  • Communication: Integrated I2C, SPI, and UART interfaces allow for flexible serial communication with other devices in a system.
  • Operating Temperature: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.

The PIC12F1571-I/MS is also equipped with various safety and power-saving features like Power-on Reset, Brown-out Reset, Low-Power Brown-out, and an on-chip Watchdog Timer. These features contribute to the stability and reliability of the microcontroller in a variety of applications, from industrial controls to consumer electronics.

Overall, the PIC12F1571-I/MS from Microchip Technology is a versatile and reliable microcontroller that offers a balanced combination of performance, power efficiency, and integrated peripherals, making it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2124 $54.5580
105+ $0.9948 $104.4540
160+ $0.9637 $154.1920
215+ $0.9326 $200.5090
280+ $0.9015 $252.4200
375+ $0.8083 $303.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,049 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess