EN
  • EN
  • DE

PIC12F1571T-I/RF

Part No PIC12F1571T-I/RF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8UDFN / PIC series Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-UDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tape & Reel (TR)
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UDFN Exposed Pad
Supplier Device Package 8-UDFN (3x3)
Base Product Number PIC12F1571
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC12F1571TIRF
Standard Package 3,300
Win Source Part Number 1084892-PIC12F1571T-I/RF
Ultra Librarian 3D Model Ultra Librarian PIC12F1571T-I/RF CAD Model

Description

Microchip Technology PIC12F1571T-I/RF

The PIC12F1571T-I/RF from Microchip Technology is a versatile and powerful microcontroller that is part of the PIC12F family, known for its compact size and robust feature set. This particular model is designed to operate within the industrial temperature range, making it suitable for a wide array of applications that require reliable performance under varying environmental conditions.

At the heart of the PIC12F1571T-I/RF is an 8-bit processor that can run at a maximum frequency of 32 MHz. This processor is accompanied by 1.75 KB of flash memory, which is ideal for storing the application code, and 128 bytes of RAM for temporary data storage during operation. Additionally, it features 32 bytes of EEPROM, which provides a convenient way of storing non-volatile data that must be retained even after the device is powered down.

One of the standout features of the PIC12F1571T-I/RF microcontroller is its integrated RF (Radio Frequency) communication capability. This feature enables the device to communicate wirelessly with other systems, making it an excellent choice for remote control applications, wireless sensors, and IoT (Internet of Things) devices.

The microcontroller also includes a variety of peripherals that enhance its functionality. These include a 10-bit Analog-to-Digital Converter (ADC) with up to 4 channels, allowing the device to interface with analog sensors and convert their readings into digital values. Additionally, it offers two PWM (Pulse Width Modulation) outputs, which are useful for controlling motors, dimming LEDs, or generating audio signals.

For communication with other digital devices, the PIC12F1571T-I/RF provides I2C, SPI, and UART serial interfaces. This makes it easy to integrate into a larger system or to communicate with other microcontrollers, sensors, and peripherals.

Furthermore, the microcontroller is equipped with various safety and power-saving features, such as Brown-out Reset, Watchdog Timer, and Power-Saving Sleep mode, ensuring reliable operation and efficient power management.

Overall, the PIC12F1571T-I/RF is a highly capable microcontroller that offers a rich set of features in a small package, making it an excellent choice for designers looking for a compact, yet powerful, solution for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess