Microchip Technology's PIC12F1840-I/MF
The PIC12F1840-I/MF from Microchip Technology is a high-performance, 8-bit microcontroller packed into a compact 8-pin UDFN package. This microcontroller is ideal for a wide range of applications, particularly where space is at a premium and low power consumption is essential.
Key Features:
- Flash Memory: The PIC12F1840-I/MF comes with 7 KB of on-board flash memory, providing ample space for your application code.
- RAM and EEPROM: It includes 256 bytes of RAM for data storage and 256 bytes of EEPROM for non-volatile memory needs.
- High-Performance RISC CPU: Features a powerful RISC architecture with 49 instructions and 16 registers, enabling fast and efficient processing.
- Operating Voltage: This microcontroller operates between 1.8V and 3.6V, making it suitable for low-power and battery-operated applications.
- Frequency: It can run up to 32 MHz, providing a good balance of speed and power consumption.
- Peripherals: Includes a variety of built-in peripherals such as an ADC, comparators, and PWM modules, which can greatly reduce the need for additional components in your design.
- Communication: Offers I2C, SPI, and USART for serial communication, enabling the device to easily interface with other ICs and peripherals.
- Temperature Range: The PIC12F1840-I/MF is designed to operate within an industrial temperature range of -40°C to +85°C.
- Power-Saving Features: It has several power-saving modes, including Idle and Sleep modes, to help extend battery life in portable applications.
Applications:
The flexibility and feature set of the PIC12F1840-I/MF make it an excellent choice for a variety of applications, such as:
- Automotive systems
- Industrial control systems
- Home automation
- Consumer electronics
- Medical devices
- Internet of Things (IoT) devices
With its robust set of features and capabilities, the PIC12F1840-I/MF is an ideal microcontroller for designers looking to create sophisticated and reliable products in a small form factor.