EN
  • EN
  • DE

PIC12F609-I/SN

Part No PIC12F609-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Data RAM Size 64 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 092547-PIC12F609-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC12F609
Introduction Date October 18, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC12F609-I/SN CAD Model

Description

Microchip Technology PIC12F609-I/SN Microcontroller

The PIC12F609-I/SN is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedding into a wide range of applications. This MCU is part of Microchip's renowned PIC series, known for their reliability and versatility in various electronic projects. The PIC12F609-I/SN is housed in an 8-pin SOIC package, making it ideal for space-constrained applications.

Key Features:

  • CPU: The device features a powerful 8-bit processor capable of executing most instructions in just one or two clock cycles, leading to improved speed and efficiency in processing tasks.
  • Program Memory: It comes with 1.75KB of flash memory, providing ample space for storing application code and data.
  • RAM: The MCU is equipped with 128 bytes of RAM, which facilitates smooth operation and data manipulation.
  • Data EEPROM: 64 bytes of EEPROM are available for non-volatile storage of critical data, ensuring data retention even after power cycles.
  • I/O Pins: The device offers 6 general-purpose I/O pins that can be configured for various input/output functions, enhancing the MCU's adaptability to different tasks.
  • Internal Oscillator: An integrated 4 MHz internal oscillator provides a stable clock source, eliminating the need for external clock components.
  • Power-Saving Modes: With multiple power-saving modes such as Sleep and Idle, the PIC12F609-I/SN can conserve power, making it suitable for battery-operated devices.
  • Analog-to-Digital Converter (ADC): It includes a 10-bit ADC, allowing the MCU to interface with analog sensors and convert their signals into digital values for processing.
  • Communication: The MCU supports serial communication through its USART module, enabling data exchange with other devices.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliable performance in extreme environments.

The PIC12F609-I/SN is a cost-effective and feature-rich microcontroller that provides designers with a compact yet powerful solution for a wide array of applications, including industrial control systems, automotive, consumer electronics, and more. Its programmability, combined with the extensive support and resources provided by Microchip Technology, make it an excellent choice for both beginners and seasoned professionals looking to develop sophisticated electronic systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess