EN
  • EN
  • DE

PIC12F615-I/MS

Part No PIC12F615-I/MS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Data RAM Size 64 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 061680-PIC12F615-I/MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12F615-I/MS CAD Model

Description

Microchip Technology's PIC12F615-I/MS Microcontroller

The PIC12F615-I/MS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications that require a compact, yet powerful microcontroller. This device is part of the renowned PIC12 family, which is well-known for its simplicity, reliability, and versatility in various electronic segments.

This particular model, the PIC12F615-I/MS, comes in a 8-pin MSOP (Micro Small Outline Package) that is ideal for space-constrained applications. It operates with a voltage range of 2.0V to 5.5V, providing flexibility for use in low-power and standard-power devices. The MCU features a 20 MHz internal oscillator, which eliminates the need for an external clock source, thus reducing the overall component count and design complexity.

The device boasts a 14-bit instruction architecture and includes 1.75 KB of flash program memory, ensuring sufficient space for your application code. It also offers 64 bytes of data EEPROM for non-volatile storage, which is highly beneficial for applications that need to retain data even after the power is cycled. The PIC12F615-I/MS is equipped with 128 bytes of RAM, providing enough working memory for most simple control tasks.

Additionally, the PIC12F615-I/MS incorporates a variety of on-chip peripherals that enhance its functionality. These include a 10-bit Analog-to-Digital Converter (ADC) with up to four channels, which enables the MCU to interface with analog sensors and devices directly. It also includes a comparator module, a PWM (Pulse Width Modulation) module, and a Capture/Compare PWM (CCP) module, which are essential for control applications such as motor control and LED dimming.

For communication purposes, the microcontroller supports I2C, SPI, and USART protocols, allowing for easy integration into embedded systems that require data exchange with other devices. Safety and reliability are also addressed with features like Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT), which help to safeguard the system against operational anomalies.

In conclusion, the PIC12F615-I/MS from Microchip Technology is a robust and feature-rich microcontroller that provides a cost-effective solution for designers looking to leverage the power and efficiency of the PIC microcontroller family in their embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4258 $57.0320
90+ $1.1699 $105.2910
135+ $1.1333 $152.9955
185+ $1.0968 $202.9080
240+ $1.0602 $254.4480
320+ $0.9506 $304.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess