EN
  • EN
  • DE

PIC12F683T-I/MD

Part No PIC12F683T-I/MD
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-DFN (4x4)
Manufacturer Microchip Technology
Series PIC® 12F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (4x4)
Family Name PIC12F683
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12F683T-I/MDDKR, PIC12F683T-I/MDTR, PIC12F683T-I/MD-ND, PIC12F683T-I/MDCT
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889340-PIC12F683T-I/MD
Ultra Librarian 3D Model Ultra Librarian PIC12F683T-I/MD CAD Model

Description

Microchip Technology's PIC12F683T-I/MD

The PIC12F683T-I/MD is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This compact yet powerful component is part of Microchip's extensive PIC family, which is celebrated for its versatility and reliability in a multitude of electronic applications. The PIC12F683T-I/MD is designed to cater to the needs of today's innovative embedded systems, providing a perfect solution for automation, control, and various other intelligent systems.

At the heart of this microcontroller is a PIC12 core with a 35-instruction, 4-clock cycle instruction set that ensures efficient processing and task execution. The device operates at a frequency of up to 20 MHz, providing the speed necessary for responsive and agile performance in time-critical applications. With a wide operating voltage range of 2.0V to 5.5V, it is highly adaptable to various power sources and environments, making it an ideal choice for battery-operated and portable devices.

One of the standout features of the PIC12F683T-I/MD is its 3.5KB of flash memory, which allows for ample program storage. This is complemented by 128 bytes of EEPROM and 256 bytes of RAM, ensuring sufficient space for data storage and manipulation. The device also boasts an on-board 10-bit analog-to-digital converter (ADC) with multiple channels, allowing for precise measurement and monitoring of analog signals, which is crucial in sensor-based applications.

Additional features include an integrated oscillator, power-saving sleep mode, and various peripherals such as PWM outputs and comparators, which expand the microcontroller's functionality in system design. Its I/O pins are highly configurable, providing flexibility in interfacing with other components and peripherals. The PIC12F683T-I/MD also supports serial programming and In-Circuit Serial Programming™ (ICSP™), simplifying the development process and enabling in-system updates.

The microcontroller is available in an 8-pin micro DFN package, denoted by the "MD" in its part number, which is suitable for space-constrained applications. The "T" indicates the tape and reel packaging option, which is conducive to automated assembly processes, making it a convenient choice for mass production.

In summary, the PIC12F683T-I/MD from Microchip Technology is a robust and feature-rich microcontroller that offers a blend of performance, flexibility, and power efficiency, making it a preferred choice for designers and engineers in the development of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess