EN
  • EN
  • DE

P89C52X2BBD/00

Part No P89C52X2BBD/00
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-LQFP (10x10)
Win Source Part Number 045531-P89C52X2BBD/00
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89C52X2BBD/00 CAD Model

Description

Product Overview: NXP P89C52X2BBD/00

The NXP P89C52X2BBD/00 is a highly-integrated, 8-bit microcontroller that finds its place in a wide range of applications due to its robust architecture and enhanced features. It is part of the P89C52X2 series, which is an upgrade to the popular 80C51 microcontroller architecture with performance improvements and additional functionalities.

Key Features

  • Microcontroller Core: The device is built around a high-performance 80C51 microcontroller core, which operates at up to 40 MHz frequency, delivering the power and flexibility required for more demanding control tasks.
  • Memory: It includes 8KB of Flash program memory, which is both In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for easy firmware updates and application-level programming without the need for external programming devices.
  • RAM: With 256 bytes of RAM, the P89C52X2BBD/00 provides ample space for data storage and manipulation, ensuring smooth operation in complex applications.
  • Input/Output Ports: The microcontroller features four 8-bit I/O ports plus one 4-bit port, offering a total of 36 I/O lines for interfacing with sensors, actuators, and other peripherals.
  • Timers and Counters: Three 16-bit timers/counters are included for precise time management, event counting, and interval timing, enhancing the capability of the device to handle a variety of time-sensitive tasks.
  • Serial Communication: Equipped with a full-duplex Enhanced UART and additional Serial Interface, the P89C52X2BBD/00 supports a wide range of serial communication protocols, ensuring compatibility with numerous external devices.
  • Interrupts: The microcontroller has a total of nine interrupt sources with four priority levels, enabling responsive and prioritized interrupt handling for critical events.
  • Power Management: Its low-power idle and power-down modes help in reducing power consumption, making it suitable for battery-operated applications.

Applications

The versatility of the P89C52X2BBD/00 makes it an excellent choice for various applications including industrial control systems, home appliances, automotive electronics, and embedded systems that require a reliable and powerful microcontroller to manage complex tasks efficiently.

Quality and Reliability

NXP is known for its commitment to quality and the P89C52X2BBD/00 is no exception. This microcontroller is designed to meet the rigorous standards of the industry, ensuring high reliability and performance in the most challenging environments.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess