EN
  • EN
  • DE

PIC12F752T-I/MF

Part No PIC12F752T-I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (3x3)
Manufacturer Microchip Technology
Series PIC® 12F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Supply Voltage 2V ~ 5.5V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name PIC12F752
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889341-PIC12F752T-I/MF
Ultra Librarian 3D Model Ultra Librarian PIC12F752T-I/MF CAD Model

Description

Microchip Technology's PIC12F752T-I/MF

The PIC12F752T-I/MF from Microchip Technology is a high-performance, 8-bit microcontroller that integrates powerful features in a small package. It is designed to cater to a wide range of applications, from simple consumer electronics to complex industrial systems. This microcontroller combines the simplicity of the PIC architecture with enhanced peripherals and increased computational capability.

Key Features:

  • High-Performance RISC CPU: Features a CISC architecture with 49 instructions and 16 stack levels, enabling efficient handling of tasks with minimal code size and maximum execution speed.
  • Flash Memory: Comes with 3.5KB of on-board flash memory, providing ample space for application code and data storage, with the added benefit of in-circuit serial programming capability for easy updates and debugging.
  • RAM and EEPROM: Equipped with 128 bytes of RAM and 256 bytes of EEPROM, this microcontroller offers reliable data retention and flexible data storage options.
  • Integrated Analog Features: Includes an integrated 4-channel 10-bit Analog-to-Digital Converter (ADC), a 5-bit Digital-to-Analog Converter (DAC), and two comparators, making it ideal for applications requiring analog interfacing.
  • Timers and Communication: Offers a range of timers, including a 16-bit timer, an 8-bit timer, and a watchdog timer. It also supports various communication protocols such as I2C, SPI, and UART for seamless interfacing with other devices.
  • Temperature Range: Operates within an extended temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Package: Available in a 16-pin QFN package, the PIC12F752T-I/MF provides a compact footprint while still offering a rich set of I/O options.

Applications:

The versatility of the PIC12F752T-I/MF makes it suitable for a wide array of applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Power management
  • Lighting control
  • Medical devices

With its robust feature set and small form factor, the PIC12F752T-I/MF is an excellent choice for designers looking for a microcontroller that delivers both performance and flexibility.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess