EN
  • EN
  • DE

PIC12HV615-I/MF

Part No PIC12HV615-I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8DFN / PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number PIC12HV615
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12HV615IMF
Standard Package 120
Win Source Part Number 1322713-PIC12HV615-I/MF
Ultra Librarian 3D Model Ultra Librarian PIC12HV615-I/MF CAD Model

Description

Microchip Technology's PIC12HV615-I/MF Microcontroller

The PIC12HV615-I/MF is a compact, high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a broad range of applications, from automotive systems to consumer electronics. This 8-bit MCU is particularly notable for its integrated high-voltage capabilities, making it ideal for applications requiring direct operation from battery voltages or for driving LEDs.

Key Features:

  • High Voltage Operation: The MCU can operate directly from a 2V to 5.5V supply, eliminating the need for external voltage regulators in certain applications.
  • Enhanced Mid-range Core: With 49 instructions, 16 stack levels, and a 2-cycle instruction execution, the PIC12HV615 offers a balanced combination of performance and power efficiency.
  • Integrated Analog Features: It includes an analog-to-digital converter (ADC) with up to 4 channels, a comparator module, and a fixed voltage reference (FVR) which contributes to precise analog signal management.
  • Flash Memory: Boasting 3.5KB of self-programmable flash memory, this MCU provides ample space for complex programs and the flexibility for firmware updates.
  • RAM/EEPROM: It comes with 128 bytes of RAM and 256 bytes of EEPROM, ensuring sufficient data storage for most control applications.
  • PWM Modules: The device includes two PWM modules, enabling easy control of motors and LED dimming.
  • Package: The PIC12HV615-I/MF is available in an 8-pin, 6x5mm DFN package, which is suitable for space-constrained applications.

Applications:

Due to its versatility and high-voltage support, the PIC12HV615-I/MF MCU is an excellent choice for a variety of applications, including:

  • LED lighting and control
  • Battery management
  • Small motor control
  • Portable devices
  • Power supplies

Overall, the PIC12HV615-I/MF from Microchip Technology is a robust and reliable microcontroller that offers a combination of performance, integrated features, and ease of use, making it an optimal solution for designers looking to create efficient and cost-effective products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9090 $52.3620
42+ $2.3869 $100.2498
65+ $2.3123 $150.2995
90+ $2.2377 $201.3930
116+ $2.1631 $250.9196
155+ $1.9394 $300.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess