EN
  • EN
  • DE
  • IT

PIC12LC672-04/SM

Part No PIC12LC672-04/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Pin, 8-Bit CMOS Microcontroller with A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SOIJ
Win Source Part Number 1237777-PIC12LC672-04/SM
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC12LC672
Introduction Date January 17, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC12LC672-04/SM CAD Model

Description

The PIC12LC672-04/SM is a high-performance, fully-static, 8-bit microcontroller from Microchip Technology, designed to support a wide range of applications with its versatile features. This microcontroller is part of the PIC12 family, known for their compact size, power efficiency, and reliable performance in embedded systems.

Key Features:

  • Core: 8-bit PIC with a maximum operating speed of 4 MHz, delivering the computational power needed for complex tasks while maintaining power efficiency.
  • Memory: Equipped with 3.5 KB of on-board program memory and 128 bytes of RAM, providing ample space for application code and data storage.
  • I/O Pins: The device offers 6 general-purpose I/O pins, allowing for flexible interfacing with external components and peripherals.
  • Analog-to-Digital Converter (ADC): Includes a 10-bit ADC with 4 channels, enabling precise measurement of analog signals and seamless conversion to digital values.
  • Timers: Features an 8-bit timer and a watchdog timer, essential for time-sensitive operations and system reliability monitoring.
  • Communication: Supports serial communication via USART, facilitating easy data transfer and connectivity with other devices.
  • Power Management: Offers power-saving modes such as sleep and idle, which significantly reduce power consumption during periods of inactivity.
  • Package: Comes in a compact 8-pin Small Outline (SM) package, ideal for space-constrained applications.

Applications:

The PIC12LC672-04/SM microcontroller is suitable for a diverse range of applications, including but not limited to consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its robust feature set and small footprint make it an excellent choice for designers looking to optimize their systems for performance and size.

Quality and Support:

As with all Microchip products, the PIC12LC672-04/SM is backed by Microchip's commitment to quality and supported by their extensive technical resources, including datasheets, application notes, and development tools. This ensures that developers have the information and tools necessary to integrate this microcontroller into their designs effectively and efficiently.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess