EN
  • EN
  • DE

PIC16C558/JW

Part No PIC16C558/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8B 3.5KB EPROM 18CERDIP / PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) EPROM, UV 18-CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type EPROM, UV
RAM Size 128 x 8
Supply Voltage - Operating 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 18-CDIP (0.300", 7.62mm) Window
Supplier Device Package 18-CERDIP
Base Product Number PIC16C558
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 25
Win Source Part Number 1222216-PIC16C558/JW
Ultra Librarian 3D Model Ultra Librarian PIC16C558/JW CAD Model

Description

Microchip Technology's PIC16C558/JW: A Robust 8-Bit Microcontroller

The PIC16C558/JW from Microchip Technology is an 8-bit CMOS microcontroller that combines high-performance computing power with a range of versatile features. This device is part of the renowned PIC family, which is known for its user-friendly interface and reliable operation across various applications. The PIC16C558/JW is particularly suitable for applications requiring a robust control system with an extended temperature range.

Key Features:

  • CPU: The PIC16C558/JW features a powerful 8-bit processor that allows for efficient handling of instructions and smooth operation of complex tasks.
  • Memory: It comes with 512 bytes of Electrically Erasable Programmable Read-Only Memory (EEPROM), which provides ample space for storing code and data. The EEPROM also allows for easy firmware updates without the need for additional programming hardware.
  • I/O Ports: The device is equipped with 20 input/output pins, enabling it to interface with a wide range of peripherals and sensors. This makes it highly adaptable to different electronic designs and applications.
  • Timers: Integrated into the microcontroller are two versatile timers that help in managing time-related tasks such as pulse generation and event counting.
  • Watchdog Timer: A built-in watchdog timer ensures that the system remains reliable by resetting the microcontroller in the event of a software malfunction or an operational error.
  • Operating Voltage: The PIC16C558/JW operates within a voltage range of 2.5V to 6.0V, making it suitable for both low and standard voltage applications.
  • Temperature Range: It is designed to withstand extreme conditions, with an operational temperature range from -40°C to +85°C.
  • Packaging: The JW package indicates a windowed ceramic package, which is often used for devices where UV erasure of the onboard memory is required for repeated programming and testing cycles.

Applications:

The PIC16C558/JW is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Home automation

With its combination of performance, versatility, and reliability, the PIC16C558/JW is a prime choice for designers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess