EN
  • EN
  • DE

PIC16C56-RCI/SO

Part No PIC16C56-RCI/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 18SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 6.25V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16C56
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C56-RCI/SO-NDR
Standard Package 42
Win Source Part Number 1318914-PIC16C56-RCI/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C56-RCI/SO CAD Model

Description

The PIC16C56-RCI/SO is a member of the PIC family of microcontrollers (MCUs) produced by Microchip Technology, renowned for their high performance and reliability in a wide range of embedded applications. This particular model comes in a small-outline integrated circuit (SOIC) package, offering a compact footprint for space-constrained applications.

Key Features

  • Core: The PIC16C56-RCI/SO features a powerful 8-bit architecture that is well-suited for automation and control applications, providing a perfect balance between power consumption and processing capability.
  • Memory: This MCU is equipped with 1K x 12 words of EPROM, which is ideal for applications where program memory needs to be stable over time, yet offers the flexibility of reprogramming during the development phase.
  • I/O Pins: It comes with 12 I/O pins, giving designers the freedom to connect a variety of peripherals and interfaces to create multifunctional systems.
  • Operating Voltage: The device operates within a range of 4.0V to 5.5V, making it suitable for most low-power electronic applications.
  • Speed: With a maximum CPU speed of 20MHz, the PIC16C56-RCI/SO is capable of executing most tasks efficiently, ensuring responsive and agile performance in time-sensitive operations.
  • Temperature Range: It can operate within an industrial temperature range of -40°C to +85°C, allowing for deployment in harsh environmental conditions.
  • Package: The SOIC package ensures that the MCU can be easily integrated into printed circuit boards (PCBs) using surface-mount technology (SMT), aiding in the miniaturization of electronic products.

Applications

The versatility of the PIC16C56-RCI/SO makes it an excellent choice for a wide array of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and IoT devices. Its robust design and programmability make it a go-to solution for engineers and designers looking to create sophisticated electronic systems with a compact MCU at their core.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess