EN
  • EN
  • DE

PIC16C56-XTI/SO

Part No PIC16C56-XTI/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 18SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 6.25V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16C56
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C56-XTI/SO-NDR
Standard Package 42
Win Source Part Number 1318840-PIC16C56-XTI/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C56-XTI/SO CAD Model

Description

The PIC16C56-XTI/SO from Microchip Technology is a member of the PIC family of microcontrollers (MCUs) which are renowned for their efficiency and versatility in a wide range of electronic applications. This particular model comes in a small-outline package (SOIC) and is designed to operate over an extended temperature range, making it suitable for industrial-grade applications.

Key Features:

  • Core: The PIC16C56-XTI/SO is built around an 8-bit CMOS microcontroller core that is both powerful and energy-efficient, ensuring reliable performance for demanding applications.
  • Speed: With a maximum operating speed of up to 20 MHz, this MCU can handle a variety of tasks with speed and precision.
  • Memory: It incorporates 1K x 12 words of EPROM, which allows for ample program storage and is especially useful for applications where program updates are infrequent or not needed.
  • I/O Ports: The device offers 12 general-purpose I/O pins, providing flexibility in interfacing with various peripherals and other circuit components.
  • Temperature Range: Its extended temperature range from -40°C to +85°C enables operation in environments that are subject to extreme conditions.
  • Package: The SOIC (Small Outline Integrated Circuit) package allows for a compact design footprint, which is ideal for space-constrained applications.

Applications:

The PIC16C56-XTI/SO MCU is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Consumer electronics
  • Medical devices
  • Power management systems

Microchip Technology's commitment to quality ensures that the PIC16C56-XTI/SO is a reliable and cost-effective solution for designers looking to balance performance with budget constraints. Its robust feature set and extended temperature range make it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess