EN
  • EN
  • DE

PIC16C57-RCI/P

Part No PIC16C57-RCI/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Data RAM Size 72 x 8
Supply Voltage - Operating 3 V to 6.25 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-PDIP
Win Source Part Number 061716-PIC16C57-RCI/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C57-RCI/P CAD Model

Description

Microchip Technology's PIC16C57-RCI/P Microcontroller

The PIC16C57-RCI/P is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a robust, reliable, and efficient control solution. This microcontroller is a member of the renowned PIC family, known for their ease of use and wide range of applications. The PIC16C57-RCI/P is ideal for automation, consumer electronics, automotive industries, and more.

Featuring a powerful architecture, the PIC16C57-RCI/P operates with a high-speed processor capable of executing most instructions in just 200 nanoseconds. With its 3,000 bytes of program memory and 72 bytes of data RAM, it can handle complex tasks and algorithms. This microcontroller also boasts 20 I/O pins, providing ample connectivity options for interfacing with sensors, actuators, and other peripherals.

One of the key advantages of the PIC16C57-RCI/P is its wide operating voltage range of 2.5V to 5.5V, which allows it to function effectively in various power environments. Additionally, it has an operating temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

The device comes in a 28-pin DIP (Dual Inline Package), making it suitable for breadboard prototyping as well as permanent installation in finished products. The PIC16C57-RCI/P also supports serial programming, which simplifies the development process by allowing for easy code updates and debugging.

Microchip Technology provides comprehensive support for the PIC16C57-RCI/P, including development tools like MPLAB X Integrated Development Environment (IDE) and a wide range of software libraries. This support, combined with the microcontroller's features, ensures that designers can quickly bring their ideas to life and create products that are both innovative and cost-effective.

In summary, the PIC16C57-RCI/P from Microchip Technology is a powerful and reliable microcontroller that offers a balance of performance, flexibility, and ease of use. Whether you are developing a simple hobby project or a sophisticated industrial system, the PIC16C57-RCI/P is a solid choice for your control needs.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess