EN
  • EN
  • DE

PIC16C57T-HS/SS

Part No PIC16C57T-HS/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 28-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Reel - TR
Part Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Supply Voltage 4.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC16C57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889368-PIC16C57T-HS/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C57T-HS/SS CAD Model

Description

Microchip Technology PIC16C57T-HS/SS Microcontroller

The PIC16C57T-HS/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This particular MCU is part of the PIC16C family, which is well-known for its ease of use and reliability in a wide range of applications. The PIC16C57T-HS/SS is designed to deliver exceptional performance with its high-speed (HS) variant, ensuring swift execution of instructions and efficient operation in time-sensitive applications.

At the heart of the PIC16C57T-HS/SS is an 8-bit architecture, which is perfect for applications that require a balance between performance and power consumption. The MCU operates at a maximum speed of 20 MHz, providing a fast processing capability that is essential for real-time computing tasks. It comes in an SSOP (Shrink Small Outline Package) form factor, which makes it suitable for space-constrained applications while still offering the necessary I/O options for interfacing with peripherals and other devices.

With a total of 20 I/O pins, the PIC16C57T-HS/SS offers flexibility for various digital and analog connections. Its built-in EEPROM memory allows for easy data storage and retrieval, which is crucial for applications that need to maintain state or perform data logging activities. The device also features a watchdog timer, power-saving sleep mode, and an array of built-in peripheral interfaces, including timers and serial communication modules, which can be used to develop complex embedded systems with minimal external components.

One of the key advantages of the PIC16C57T-HS/SS is its robustness in harsh environments, thanks to its wide operating temperature range. This makes it an ideal choice for industrial, automotive, and outdoor applications where reliability is non-negotiable.

Whether you're designing a simple control system or a complex automation solution, the PIC16C57T-HS/SS provides a solid foundation with its combination of speed, efficiency, and a rich feature set. Its programmability, along with support from Microchip's development tools, ensures a smooth design process from prototype to production, making it a go-to MCU for engineers and hobbyists alike.

Overall, the PIC16C57T-HS/SS is a testament to Microchip Technology's commitment to providing high-quality, versatile, and accessible microcontrollers for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess