EN
  • EN
  • DE

PIC16C620A-04/SO

Part No PIC16C620A-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
Data RAM Size 96 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 037647-PIC16C620A-04/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C620A-04/SO CAD Model

Description

Microchip Technology's PIC16C620A-04/SO Microcontroller

The PIC16C620A-04/SO is a versatile and powerful 8-bit microcontroller from the renowned semiconductor manufacturer, Microchip Technology. This particular model is part of the expansive PIC microcontroller family, which is celebrated for its ease of use, reliability, and cost-effectiveness. The PIC16C620A-04/SO is specifically designed to cater to a wide range of applications, from consumer electronics to industrial control systems.

Key Features:

  • CPU: The heart of the PIC16C620A-04/SO is a high-performance RISC CPU, which provides a maximum clock speed of 4 MHz, ensuring swift processing and response times for time-sensitive applications.
  • Memory: It comes equipped with 1.75KB of program memory and 96 bytes of data RAM, allowing for efficient handling of simple to moderately complex tasks without necessitating external memory components.
  • I/O Ports: The microcontroller features 13 I/O pins, which offer flexibility in interfacing with various peripherals and external devices, making it an excellent choice for custom circuit designs.
  • Timers: Onboard are two versatile timer modules that can be used for timing operations, event counting, or generating accurate delays, thereby enhancing the functionality of the device in various applications.
  • Power Efficiency: Optimized for low power consumption, the PIC16C620A-04/SO is suitable for battery-operated devices, with several power-saving modes to extend battery life.
  • Package: The microcontroller is available in a small-outline (SO) package, specifically the 18-pin SOIC, which is ideal for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliability and performance under harsh conditions.

Applications:

The PIC16C620A-04/SO's combination of features makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Home appliances
  • Security systems
  • Industrial automation
  • Consumer electronics
  • Custom embedded systems

Overall, the PIC16C620A-04/SO from Microchip Technology is a robust and reliable microcontroller that offers a balance of performance, power efficiency, and versatility, making it a go-to choice for engineers and designers across various industries.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1189 $50.8536
58+ $1.7386 $100.8388
90+ $1.6842 $151.5780
123+ $1.6299 $200.4777
159+ $1.5756 $250.5204
213+ $1.4126 $300.8838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess