EN
  • EN
  • DE

CSD95472Q5MC

Part No CSD95472Q5MC
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC POWERSTAGE SYNC BUCK 12VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features - Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 12-PowerTFDFN
Case / Package 12-VSON (5x6)
Family Name CSD95472Q5
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43950-6, CSD95472Q5MC-ND, 296-43950-1, 296-43950-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867373-CSD95472Q5MC
Ultra Librarian 3D Model Ultra Librarian CSD95472Q5MC CAD Model

Description

Introducing the CSD95472Q5MC NexFET™ Power Stage from Texas Instruments

The CSD95472Q5MC is a highly optimized power stage solution designed by Texas Instruments to meet the needs of modern power supply designs. This product is part of the NexFET™ power stage family, which is renowned for its exceptional power density and efficiency. The CSD95472Q5MC integrates the driver IC and two power MOSFETs into a compact QFN package, delivering high performance in a small footprint.

Key Features and Benefits

  • High-Efficiency Power Conversion: The CSD95472Q5MC boasts a high efficiency that reduces thermal stress and improves system reliability, making it an ideal choice for high-performance applications.
  • Advanced Packaging: Enclosed in a 5mm x 6mm QFN package, this power stage is designed for space-constrained applications, providing a high power density solution.
  • Integrated Driver and MOSFETs: By integrating the gate driver and power MOSFETs, the CSD95472Q5MC simplifies design and reduces component count, leading to a more streamlined and cost-effective power supply design.
  • Optimized for Switching Applications: With its fast-switching capabilities, this power stage is optimized for applications such as multiphase VRMs and point-of-load (POL) solutions, where efficiency and switching performance are critical.
  • Thermal Management: The device features excellent thermal performance due to its low RDS(on) and optimized package design, ensuring reliable operation under various conditions.

Applications

The CSD95472Q5MC is versatile and can be used in a variety of applications, including:

  • Computing and Servers
  • Networking Equipment
  • Telecommunications Infrastructure
  • Graphics Cards and Gaming Consoles
  • High-Density Power Supplies

Technical Support and Resources

Engineers and designers can access a wealth of technical resources for the CSD95472Q5MC on the Texas Instruments website. This includes datasheets, design guides, application notes, and simulation models to assist in the design and implementation process. Additionally, Texas Instruments provides customer support and a community forum for any further questions or assistance needed.

With its combination of high efficiency, compact design, and ease of use, the CSD95472Q5MC NexFET™ Power Stage is a powerful solution for next-generation power supply designs.

You May Also Be Interested in

Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
NXP / Nexperia
Driver 28-SSOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
Sanken
Half Bridge (2) Driver General Purpose Power MOSFET 15-SIP
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
Lowest to $4.0180

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4004 $54.0040
23+ $4.4311 $101.9153
35+ $4.2926 $150.2410
49+ $4.1541 $203.5509
63+ $4.0157 $252.9891
84+ $3.6003 $302.4252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,040 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess