EN
  • EN
  • DE
  • IT

PIC16C620AT-04/SO

Part No PIC16C620AT-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tape & Reel
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
RAM Size 96 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16C620
Standard Package 1,100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 740748-PIC16C620AT-04/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C620AT-04/SO CAD Model

Description

Microchip Technology's PIC16C620AT-04/SO

The PIC16C620AT-04/SO is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to deliver performance and flexibility in a compact form factor. This microcontroller is a member of Microchip's extensive PIC family, renowned for their ease of use and robust feature set, making them ideal for a wide range of applications across various industries.

Encased in a small outline (SO) package, the PIC16C620AT-04/SO offers a space-efficient solution for embedded systems. It operates at a speed of 4 MHz, providing a solid balance between power consumption and processing capability. This makes it suitable for battery-operated devices and applications where power efficiency is crucial.

Key Features:

  • Programmable Memory: The device is equipped with 1.75KB of on-chip EPROM, allowing for flexible and secure program storage.
  • RAM: It comes with 96 bytes of RAM, providing enough space for data manipulation and storage for small to medium complexity applications.
  • I/O Ports: The microcontroller features 13 I/O pins, which are highly versatile and can be configured for a variety of uses, including interfacing with sensors, actuators, and other peripherals.
  • Timer Modules: An 8-bit timer and a 16-bit timer are included, which can be utilized for timing and counting applications, contributing to the device's flexibility.
  • In-Circuit Serial Programming™ (ICSP™): This feature allows for convenient programming and reprogramming of the device, even after it has been placed in a circuit, greatly simplifying updates and maintenance.
  • Low Power Consumption: Designed with power efficiency in mind, the PIC16C620AT-04/SO is an excellent choice for power-sensitive applications.

Microchip Technology's PIC16C620AT-04/SO is not only a powerful microcontroller, but it also provides robust protection features such as Watchdog Timer (WDT), Power-on Reset (POR), and Device Reset Timer (DRT) to ensure reliable operation under various conditions.

Whether you are developing consumer electronics, automotive systems, or industrial controls, the PIC16C620AT-04/SO offers the performance, reliability, and adaptability needed to create innovative and efficient designs.

With its combination of features and Microchip's commitment to quality, the PIC16C620AT-04/SO stands as a smart choice for developers seeking a high-performance microcontroller in a compact, surface-mount package.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess