EN
  • EN
  • DE

PIC16C621-04/SO

Part No PIC16C621-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description EPROM-Based 8-Bit CMOS Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 80 x 8
Supply Voltage 3 V ~ 6 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
RoHS State Request Verification
Win Source Part Number 1237817-PIC16C621-04/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C621
Introduction Date December 07, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C621-04/SO CAD Model

Description

Microchip Technology's PIC16C621-04/SO Microcontroller

The PIC16C621-04/SO is a highly versatile and powerful microcontroller unit (MCU) produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This MCU is part of the renowned PIC microcontroller family, which is widely recognized for its ease of use, robust performance, and flexibility in a wide range of applications.

The PIC16C621-04/SO comes in a compact SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. The '/SO' designation in the product name indicates the package type, which is surface mountable and ideal for modern printed circuit board (PCB) designs.

This MCU operates at a speed of 4 MHz, which is denoted by the '-04' in its name. It is equipped with an 8-bit architecture that is perfect for applications requiring a balance between performance and power consumption. The PIC16C621-04/SO features 1K words of program memory and 96 bytes of RAM, providing sufficient space for small to medium complexity programs and data storage.

Key features of the PIC16C621-04/SO include:

  • 14 I/O pins, which offer flexibility in interfacing with sensors, actuators, and other peripherals.
  • An integrated EEPROM with 128 bytes of data memory, allowing for easy data storage without the need for additional external memory components.
  • A versatile set of peripherals such as timers, watchdog timer, and a serial programming interface for easy programming and configuration.
  • Power-saving modes like sleep mode, which help to reduce power consumption and extend battery life in portable applications.
  • Protection features like Power-On Reset (POR) and Device Reset Timer (DRT) to ensure reliable operation under varying conditions.

With its rich set of features and capabilities, the PIC16C621-04/SO is an excellent choice for a myriad of applications such as consumer electronics, automotive systems, industrial controls, and hobbyist projects. Its robustness, coupled with Microchip Technology's support and resources, ensures that developers can bring their innovative ideas to life with confidence and efficiency.

For detailed specifications, datasheets, and support resources, visit Microchip Technology's official website or contact their customer support for further assistance with the PIC16C621-04/SO microcontroller.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess