EN
  • EN
  • DE

PIC16C622A-04E/SS

Part No PIC16C622A-04E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16C622
Standard Package 67 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655140-PIC16C622A-04E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C622A-04E/SS CAD Model

Description

Product Overview: PIC16C622A-04E/SS from Microchip Technology

The PIC16C622A-04E/SS is a powerful 8-bit microcontroller from Microchip Technology, designed to offer a versatile and cost-effective solution for a wide range of embedded applications. This particular model comes in a compact SSOP (Shrink Small Outline Package) form factor, providing a space-saving design for PCB layouts where space is at a premium.

With its operating speed of 4 MHz, the PIC16C622A-04E/SS microcontroller is suitable for applications that require moderate processing speed and efficiency. It is based on Microchip's high-performance RISC architecture, which enables the execution of most instructions in just one machine cycle, leading to increased throughput at lower power consumption.

Key Features:

  • Program Memory: Comes with 3.5 KB of onboard program memory, providing ample space for small to medium complexity applications.
  • RAM: Equipped with 128 bytes of RAM, allowing for efficient data manipulation and storage during operation.
  • I/O Pins: Features 18 versatile input/output pins, which can be programmed for various functions based on the needs of your application.
  • Timers: Includes two flexible 8-bit timers, as well as a 13-bit timer, which can be used for event counting, pulse generation, and accurate time delays.
  • Serial Communication: Supports serial programming as well as serial In-Circuit Debugging for easy development and troubleshooting.
  • Analog-to-Digital Converter: Integrated 8-bit ADC allows for the interfacing with analog sensors and the conversion of analog signals into digital data.
  • Power Management: Features Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT) for improved reliability and system integrity.

Applications:

The PIC16C622A-04E/SS is a versatile MCU that can be used in a variety of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and hobbyist projects. Its robust feature set and small footprint make it an ideal choice for applications requiring a balance between performance and size.

In summary, the PIC16C622A-04E/SS from Microchip Technology is a feature-rich and reliable microcontroller that offers designers a flexible platform for creating innovative and space-conscious embedded systems.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess