EN
  • EN
  • DE

PIC16C63A-20E/SP

Part No PIC16C63A-20E/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-Pin 8-Bit CMOS Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1237842-PIC16C63A-20E/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C63
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C63A-20E/SP CAD Model

Description

The PIC16C63A-20E/SP is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver advanced features and versatile capabilities for a wide range of embedded applications. This microcontroller is part of the renowned PIC16C family, known for its user-friendly interface and robust architecture, making it a staple choice for engineers and hobbyists alike.

Key Features

  • CPU: The PIC16C63A-20E/SP operates at a maximum speed of 20 MHz, providing a solid balance between power consumption and processing capabilities.
  • Memory: Equipped with 7 KB of onboard EPROM, it offers ample space for program storage, alongside 192 bytes of RAM for data handling.
  • I/O Pins: It features 22 I/O pins, allowing for flexible connection to peripherals and external components.
  • Timers: The device includes two timers, enhancing its ability to manage time-driven tasks efficiently.
  • Serial Communication: With integrated USART (Universal Synchronous Asynchronous Receiver Transmitter), it supports serial communication, enabling easy data transfer with other devices.

Applications

The versatility of the PIC16C63A-20E/SP allows it to be used in a broad spectrum of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Medical devices

Package and Quality

This microcontroller is offered in a 28-pin SPDIP (Plastic Dual In-line Package) form factor, ensuring easy integration into a variety of circuit boards. Microchip Technology's commitment to quality means the PIC16C63A-20E/SP is manufactured to the highest standards, ensuring reliability and performance consistency for critical applications.

Support and Resources

Microchip Technology provides extensive support for the PIC16C63A-20E/SP, including technical documentation, development tools, and software libraries. Designers can access a wealth of resources such as datasheets, application notes, and programming guides to streamline the development process and bring their products to market faster.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess