EN
  • EN
  • DE

PIC16C64A-20I/PT

Part No PIC16C64A-20I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 44TQFP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16C64
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C64A-20I/PT-NDR
Standard Package 160
Win Source Part Number 1318886-PIC16C64A-20I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16C64A-20I/PT CAD Model

Description

Product Overview: PIC16C64A-20I/PT

The PIC16C64A-20I/PT is a high-performance, CMOS, fully-static, 8-bit microcontroller manufactured by Microchip Technology. It belongs to Microchip's extensive PIC16CXX family of microcontrollers, which are renowned for their ease of use and advanced features. This particular model comes in a 44-pin TQFP (Thin Quad Flat Pack) package and is designed to operate over an industrial temperature range of -40°C to +85°C.

With a 20 MHz max clock speed, the PIC16C64A-20I/PT is capable of executing most instructions in just 200 ns, making it suitable for a variety of time-sensitive applications across different industries. It is equipped with a 14-bit wide instruction set and a 64 KB program memory size, providing ample space for complex programs and algorithms.

The device includes 192 bytes of RAM and 64 bytes of EEPROM data memory, which is useful for storing non-volatile data. It also features an 8-level deep hardware stack and 33 I/O pins, offering excellent interfacing capabilities with peripherals. The PIC16C64A-20I/PT supports serial programming as well as In-Circuit Serial Programming™ (ICSP™) for flexible programming options both in development and in the field.

Additional features of the PIC16C64A-20I/PT microcontroller include:

  • Power-saving SLEEP mode
  • Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation
  • Programmable code-protection
  • Power-on Reset (POR)
  • Device Reset Timer (DRT)
  • Power-up Timer (PWRT) and Oscillator Start-up Timer (OST)
  • Multiplexed Master Clear with pull-up/input pin
  • Analog features such as an 8-channel analog-to-digital converter

This microcontroller is ideal for applications that require a robust and versatile control solution, such as industrial controls, consumer electronics, automotive systems, and more. The PIC16C64A-20I/PT offers the perfect blend of power, flexibility, and reliability to meet the demands of complex and varied applications.

Overall, the PIC16C64A-20I/PT from Microchip Technology is a powerful and reliable microcontroller choice for designers looking to leverage the advantages of Microchip's PIC microcontrollers in their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess