EN
  • EN
  • DE

TPS65217CRSLT

Part No TPS65217CRSLT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMIC BATT PWR SYST 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Supply Voltage - Operating 2.75 V to 5.8 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 127821-TPS65217CRSLT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65217CRSLT CAD Model

Description

The TPS65217CRSLT is a highly integrated power management integrated circuit (PMIC) from Texas Instruments (TI), designed to support a wide range of applications including portable electronics, embedded systems, and single-board computers like the BeagleBone. This versatile chip is packed with numerous features that make it an essential component for managing power requirements efficiently.

Key Features

  • Multiple Power Rails: The TPS65217CRSLT provides several adjustable voltage rails, including step-down converters, LDOs, and a linear battery charger, making it ideal for systems with diverse power needs.
  • Battery Management: It includes an integrated USB-compatible linear charger for single-cell Li-Ion and Li-Polymer batteries, with thermal regulation to maximize charge rate without risk of overheating.
  • Power Sequencing: The device offers programmable power sequence control, ensuring that system components are powered up and down in the correct order to prevent damage and ensure stable operation.
  • Protection Features: The PMIC comes with a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal protection, contributing to the reliability and longevity of the end product.
  • Configurability: Configuration options are available through an I2C interface, which allows fine-tuning of device parameters to match specific application requirements.

Applications

The TPS65217CRSLT is suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Single-board computers
  • Industrial applications
  • Handheld devices
  • Medical equipment

Technical Specifications

  • Package: VQFN (RSL)
  • Output Voltage Range: Adjustable based on application needs
  • Operating Temperature: -40°C to 105°C
  • High Integration: Reduces the need for multiple discrete components

Overall, the TPS65217CRSLT by Texas Instruments stands out as an excellent choice for designers looking for a single-chip solution that provides comprehensive power management capabilities, ensuring efficient operation, battery longevity, and system reliability.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9574 $50.8924
55+ $1.8335 $100.8425
85+ $1.7715 $150.5775
122+ $1.6477 $201.0194
158+ $1.5857 $250.5406
197+ $1.5238 $300.1886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,820 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess