The PIC16C65/JW is a high-performance microcontroller unit (MCU) from the esteemed Microchip Technology, known for its robust design and versatile applications. This member of the PIC16C family is engineered to deliver exceptional computing performance for a broad range of embedded systems.
Key Features
- Core Architecture: The device is built around a powerful 8-bit architecture that ensures smooth and efficient operation, making it ideal for applications requiring precise timing and control.
- Memory: It comes with a generous 7KB of on-board EPROM, providing ample space for program storage, and 192 bytes of RAM for data handling.
- I/O Ports: The PIC16C65/JW offers 33 dedicated input/output ports, allowing for extensive interfacing with sensors, actuators, and other peripherals.
- Timers: Equipped with one 8-bit and two 16-bit timers, it provides excellent support for timing and counting operations.
- Operating Voltage: The microcontroller operates within a voltage range of 4.5V to 5.5V, ensuring compatibility with standard power supplies and ease of integration into existing designs.
- Temperature Range: With an operational temperature range of -40°C to +85°C, it is well-suited for use in harsh environmental conditions.
- Packaging: The PIC16C65/JW is available in a windowed ceramic package, which facilitates easy erasure and reprogramming of the EPROM using ultraviolet light.
Applications
The versatility of the PIC16C65/JW makes it an excellent choice for a wide array of applications, including but not limited to:
- Automotive systems
- Industrial control systems
- Home appliances
- Robotics
- Medical devices
Support and Resources
Microchip Technology provides comprehensive support for the PIC16C65/JW MCU, including technical documentation, development tools, and software libraries. Engineers can access a wealth of resources to facilitate the design and implementation process, ensuring that the integration of this MCU into their projects is as seamless as possible.