EN
  • EN
  • DE

PIC16C711-20I/SS

Part No PIC16C711-20I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers with A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 68 x 8
Supply Voltage 4 V ~ 6 V
Data Converters A/D 4x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1237863-PIC16C711-20I/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C711
Introduction Date July 28, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C711-20I/SS CAD Model

Description

Microchip Technology's PIC16C711-20I/SS

The PIC16C711-20I/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a renowned leader in the field of microcontrollers and analog semiconductors. This product is part of the PIC16C family, which is well-known for its exceptional ease of use and flexibility in a wide range of applications, including industrial automation, consumer electronics, automotive systems, and more.

Encased in an SSOP (Shrink Small Outline Package), this device is designed to operate at industrial temperature ranges, with the suffix 'I' denoting its suitability for industrial applications with a temperature range of -40°C to +85°C. The '20' in the product name indicates the maximum operating speed of the microcontroller, which is 20 MHz, providing a good balance between power consumption and processing speed.

The PIC16C711-20I/SS features 1.75KB of on-board program memory, which is ample space for many simple to moderately complex applications. With 68 bytes of RAM, it can handle data-intensive operations efficiently. The microcontroller also includes an EEPROM memory of 128 bytes, allowing for the storage of non-volatile data that persists even after the device is powered down.

One of the standout features of the PIC16C711-20I/SS is its integrated analog-to-digital converter (ADC), which provides the capability to interface with analog sensors and devices directly, making it an ideal choice for applications that require analog signal processing. The device has four channels of 8-bit ADC, enhancing its versatility in various control systems and monitoring tasks.

Furthermore, the microcontroller supports serial programming, which simplifies the development and deployment process. It also includes a watchdog timer, power-saving sleep mode, and various other peripherals that make it a robust and reliable choice for embedded system designers.

Overall, the PIC16C711-20I/SS is a powerful and cost-effective solution for a broad spectrum of microcontroller applications. Its combination of speed, memory, and integrated features, along with the reliability of Microchip Technology, make it a smart choice for designers looking to create efficient and high-performing embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess