EN
  • EN
  • DE

PIC16C712-04/P

Part No PIC16C712-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-PDIP
Win Source Part Number 210038-PIC16C712-04/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C712-04/P CAD Model

Description

Microchip Technology PIC16C712-04/P Microcontroller

The PIC16C712-04/P is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leader in microcontroller and analog semiconductor solutions. This device is packed with Microchip's PIC architecture and is designed to deliver exceptional power efficiency and processing capabilities for a wide range of embedded applications.

Key Features:

  • CPU: The PIC16C712-04/P is built around an 8-bit CPU, capable of executing powerful instructions with a minimum amount of cycles, which makes it incredibly efficient for a variety of applications.
  • Operating Speed: It operates at a maximum frequency of 4 MHz, providing a good balance between speed and power consumption.
  • Program Memory: This microcontroller comes with 1.75 KB of on-board program memory, allowing for the storage of a substantial amount of code for complex tasks.
  • Data Memory: It includes 68 bytes of RAM for data storage, which is essential for temporary data manipulation and storage during operation.
  • EEPROM: With 128 bytes of EEPROM, the PIC16C712-04/P offers non-volatile memory for data that must be retained across power cycles.
  • I/O Ports: The device features 13 I/O pins, providing ample interface options for peripheral devices and sensors.
  • Timers: Equipped with two timers, it helps in managing time-related tasks without burdening the CPU.
  • Interrupt Capability: The microcontroller supports interrupt handling, which is critical for responding to external events in real-time.
  • Power-saving Modes: It offers several power-saving modes, which are crucial for battery-powered or energy-sensitive applications.
  • Package: The PIC16C712-04/P is available in a 18-pin PDIP (Plastic Dual In-line Package) format, which is suitable for breadboard prototyping and easy mounting on PCBs.

Applications:

The versatility of the PIC16C712-04/P makes it an ideal choice for a multitude of applications, including but not limited to industrial automation, consumer electronics, automotive systems, and custom embedded systems. Its robust instruction set and peripheral integration enable designers to implement complex algorithms and control systems with minimal external components.

Overall, the PIC16C712-04/P microcontroller by Microchip Technology offers a compelling combination of performance, power efficiency, and flexibility, making it a go-to choice for engineers and hobbyists alike who are developing innovative and sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6164 $52.9312
19+ $5.4288 $103.1472
29+ $5.2592 $152.5168
40+ $5.0895 $203.5800
51+ $4.9199 $250.9149
69+ $4.4109 $304.3521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess