EN
  • EN
  • DE

PIC16C74A/JW

Part No PIC16C74A/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB EPROM 40CDIP / MCU 8-bit PIC RISC 7KB EPROM 5V 40-Pin Windowed CDIP Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type EPROM, UV
RAM Size 192 x 8
Supply Voltage 4 V ~ 6 V
Data Converters A/D 8x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 40-CDIP (0.600", 15.24mm) Window
Manufacturer Package 40-CDIP
Win Source Part Number 791928-PIC16C74A/JW
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C74
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C74A/JW CAD Model

Description

Microchip Technology's PIC16C74A/JW Microcontroller

The PIC16C74A/JW from Microchip Technology is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with a wide range of features and capabilities. This versatile microcontroller is designed to support a variety of applications across diverse industries, including automotive, consumer electronics, and industrial automation. Its windowed ceramic package is particularly suitable for development purposes, allowing for easy erasure and reprogramming with ultraviolet light.

Key Features:

  • Core: The PIC16C74A/JW is built around a powerful PIC microcontroller core with a 33 instruction set that provides a balanced blend of performance and power efficiency. It operates at a maximum frequency of 20 MHz, enabling responsive operation for time-sensitive tasks.
  • Memory: It includes 7 KB of on-chip program memory and 192 bytes of RAM, ensuring ample space for application code and data handling. The device also features 192 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: The device boasts 33 dedicated input/output pins, providing extensive interfacing capabilities with external peripherals and devices. This allows for flexible design options and system expansion.
  • Timers: Equipped with three distinct timers, the PIC16C74A/JW can handle multiple timing tasks, such as event counting, interval timing, and pulse width modulation (PWM).
  • Analog Features: It includes an 8-channel, 8-bit analog-to-digital converter (ADC), enabling the microcontroller to interface with analog sensors and convert their signals for digital processing.
  • Communication Peripherals: The device supports serial communication with a synchronous serial port for SPI and I2C, as well as an asynchronous serial port for RS-232, RS-485, and LIN network communication, making it highly versatile in embedded system communication networks.
  • Power Management: The PIC16C74A/JW offers several power-saving modes, including an idle mode that reduces CPU speed while maintaining the operation of peripherals, and a sleep mode that minimizes power consumption to preserve battery life in portable applications.

Whether you're developing complex control systems or simple automation tasks, the PIC16C74A/JW from Microchip Technology provides the reliability, flexibility, and performance needed to meet the demands of modern electronic applications. Its windowed package design also makes it an ideal choice for iterative development processes, allowing for quick updates and testing of firmware changes.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.0826 $98.0826
2+ $95.0172 $190.0344
3+ $91.9519 $275.8557
4+ $88.8876 $355.5504
5+ $79.6915 $398.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess