EN
  • EN
  • DE

AM5706BCBDDA

Part No AM5706BCBDDA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 533MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 533MHz 538-FCBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM® Cortex®-A15
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 533MHz
Co-Processors/DSP ARM® Cortex®-M4, C66x
RAM Controllers DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers HDMI, Video
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 (2) , USB 3.0 (2)
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 538-LFBGA, FCBGA
Supplier Device Package 538-FCBGA (17x17)
Additional Interfaces CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Base Product Number AM5706
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1339915-AM5706BCBDDA
Ultra Librarian 3D Model Ultra Librarian AM5706BCBDDA CAD Model

Description

The AM5706BCBDDA is a high-performance microprocessor from Texas Instruments, designed to cater to a wide array of applications, including industrial, automotive, and consumer electronics. This advanced microprocessor is built on a robust ARM Cortex-A15 core, providing users with a powerful computing platform that supports real-time processing and complex algorithms.

Key Features

  • Advanced Processing Core: At the heart of the AM5706BCBDDA is the ARM Cortex-A15 core, which offers exceptional speed and efficiency, making it ideal for tasks that require high computational throughput and low power consumption.
  • Integrated Graphics: The processor includes an integrated graphics engine that supports 3D graphics acceleration, enabling it to handle graphical user interfaces and multimedia applications with ease.
  • Rich Connectivity: With a variety of interfaces such as USB, Ethernet, and HDMI, the AM5706BCBDDA ensures seamless connectivity for a broad range of peripherals and networks.
  • Enhanced Security: Security features are embedded within the processor to protect against unauthorized access and ensure data integrity, making it suitable for applications where data security is paramount.

Applications

The versatile nature of the AM5706BCBDDA makes it an excellent choice for several applications:

  • Industrial automation and control systems
  • Automotive infotainment and dashboard displays
  • High-definition digital signage and point-of-sale terminals
  • Networking equipment and smart gateways
  • Medical equipment and healthcare devices

Technical Specifications

Parameter Value CPU Core ARM Cortex-A15 Graphics Integrated Graphics Engine Connectivity USB, Ethernet, HDMI Security Advanced Security Features

In conclusion, the AM5706BCBDDA from Texas Instruments is a sophisticated and versatile microprocessor that delivers high performance, extensive connectivity options, and robust security features, making it an ideal choice for developers and manufacturers looking to create advanced and reliable electronic products.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess