EN
  • EN
  • DE

PIC16C74B-04/PQ

Part No PIC16C74B-04/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-Pin 8-Bit CMOS Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 1237903-PIC16C74B-04/PQ
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C74
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C74B-04/PQ CAD Model

Description

The PIC16C74B-04/PQ is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robustness, versatility, and efficiency in a wide range of applications. This 8-bit CMOS MCU comes in a 44-pin PQFP (Plastic Quad Flat Pack) package, making it suitable for surface-mount technology and compact electronic assemblies.

Key Features:

  • CPU: The core of the PIC16C74B-04/PQ operates at a maximum speed of 4 MHz, providing a solid balance between processing power and power consumption. This makes it ideal for battery-operated and power-sensitive applications.
  • Program Memory: It features a generous 7 KB of on-board EPROM, allowing for complex program code and data storage without the need for external memory components.
  • RAM: With 192 bytes of RAM, this MCU can handle a variety of tasks and processes without compromising on performance.
  • I/O Ports: It boasts 33 I/O pins, providing ample interface options for sensors, actuators, and other peripherals, enhancing its adaptability to different project requirements.
  • Timers: Equipped with three flexible timers/counters, the PIC16C74B-04/PQ can manage time-related tasks such as pulse generation, measurement, and event timing with ease.
  • Serial Communication: It supports multiple serial communication protocols including USART, SPI, and I²C, facilitating easy integration into systems that require data exchange with other devices.
  • Analog-to-Digital Converter: An 8-channel, 8-bit ADC allows for the conversion of analog signals to digital, enabling the MCU to process inputs from a variety of analog sensors.
  • Interrupt Handling: The device has a comprehensive interrupt system with 15 sources of interrupts, ensuring responsive and efficient handling of events and tasks.
  • Power-Saving Features: Power-saving modes like Sleep and Idle modes help in reducing power consumption during periods of inactivity.

With its robust set of features, the PIC16C74B-04/PQ from Microchip Technology is an exceptional choice for designers looking for an MCU that offers a great balance of performance, power efficiency, and integration capabilities. Whether it's for industrial control systems, consumer electronics, automotive applications, or IoT devices, this microcontroller provides a reliable and flexible platform for innovation and development.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess