EN
  • EN
  • DE

PIC16C76-04E/SP

Part No PIC16C76-04E/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 28SPDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 28-SPDIP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 6V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name PIC16C76
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889408-PIC16C76-04E/SP
Ultra Librarian 3D Model Ultra Librarian PIC16C76-04E/SP CAD Model

Description

Microchip Technology PIC16C76-04E/SP Microcontroller

The PIC16C76-04E/SP is a powerful 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This particular model comes in a 28-pin SPDIP (Plastic Dual Inline Package) and operates at a standard temperature range, making it suitable for general-purpose industrial applications.

Featuring a robust architecture, the PIC16C76-04E/SP is equipped with 8 KB of flash memory, providing ample space for application code. Its 368 bytes of RAM ensure smooth operation and data handling, while 192 bytes of EEPROM offer reliable non-volatile storage for critical data that must persist across power cycles.

One of the key attributes of this microcontroller is its operating speed of 4 MHz, which allows for responsive performance in time-sensitive tasks. The device also supports a wide voltage range from 4.5V to 5.5V, giving designers flexibility in power supply design.

Connectivity and interface options are abundant on the PIC16C76-04E/SP. It includes a versatile serial communication interface that can be used for I2C, SPI, or UART/USART protocols, making it easy to connect to other microcontrollers, sensors, and peripherals. Additionally, it boasts 22 I/O pins, which are highly configurable and can be tailored to various application needs.

The microcontroller also comes with an array of built-in peripherals that enhance its functionality. These include a PWM (Pulse Width Modulation) module for precise control over motors and other actuators, a Capture/Compare module for input signal timing and measurement, and an 8-channel 8-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors.

For safety-critical applications, the PIC16C76-04E/SP features Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT) to ensure reliable operation and prevent system hang-ups. Programmable code protection is also provided to safeguard intellectual property and prevent unauthorized access to the firmware.

Whether you're developing consumer electronics, automotive systems, or industrial controls, the PIC16C76-04E/SP from Microchip Technology is a solid choice for a dependable and feature-rich microcontroller that can meet the demands of your embedded projects.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess