EN
  • EN
  • DE

PIC16C77-04I/L

Part No PIC16C77-04I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers with A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1237913-PIC16C77-04I/L
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16C77-04I/L CAD Model

Description

Microchip Technology PIC16C77-04I/L Microcontroller

The PIC16C77-04I/L is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robustness, versatility, and efficiency in handling a wide array of applications. This particular MCU is part of the PIC16C family, which is well-suited for automation, embedded systems, and a variety of other electronic applications that require intelligent control.

Featuring a powerful 8-bit architecture, the PIC16C77-04I/L operates at a maximum speed of 4 MHz, ensuring swift processing and response times for time-sensitive tasks. The device comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which provides ample I/O options for interfacing with other components in a system.

With 8KB of on-chip EPROM, the PIC16C77-04I/L offers plenty of space for program storage, allowing developers to implement complex programs without the need for external memory components. Additionally, the MCU includes 368 bytes of RAM, providing sufficient temporary data storage for intermediate calculations and data handling.

The microcontroller is equipped with an impressive set of integrated features, including:

  • 33 I/O pins that offer flexibility in connecting to peripherals and other devices.
  • Analog-to-digital converter (ADC) with 8 channels, enabling the MCU to interface with analog sensors and convert their signals into digital data for processing.
  • Two Capture/Compare/PWM (CCP) modules, which are essential for tasks that require precise timing, such as motor control or waveform generation.
  • A synchronous serial port (SSP) for SPI and I2C communication, which allows for easy integration into a serial bus system and communication with other microcontrollers, sensors, and devices.
  • A Watchdog Timer (WDT) to ensure the system continues to operate correctly by resetting the MCU in case of a software anomaly or malfunction.

The PIC16C77-04I/L operates within the industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments. Furthermore, its low power consumption makes it an ideal choice for battery-powered or energy-sensitive applications.

Whether you are designing an advanced control system, a consumer electronic product, or an industrial automation solution, the PIC16C77-04I/L provides a reliable, cost-effective, and flexible MCU option to bring your project to life.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 619 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess